Microchip Technology, Inc. Low Cost 32-bit MCU w/eXtreme Low Power Modes PIC32MM0064GPL020

Description
The PIC32MM family is Microchip's lowest power and most cost-effective family of 32-bit PIC32 microcontrollers. For applications demanding low power, longer battery life and space constraints, the PIC32MM devices offer sleep modes down to 500 nA and packages as small as 4 × 4 mm. This family features core independent peripherals, designed to offload the CPU, such as Configurable Logic Cells (CLC) and Multiple-output Capture Compare PWMs (MCCPs) which help enable sensorless BLDC motor control applications. The PIC32MM devices achieve a 79 CoreMark™ score at 25 MHz operation, featuring the compact microMIPS™ instructions, microAptiv™ UC core and a shadow register set for fast interrupt context switching. The microMIPS ISA combines 16-bit and 32-bit instructions for compact code size. The PIC32MM GPL devices are supported by Microchip’s MPLAB® Code Configurator (MCC) to help simplify designs. Target applications include IoT sensor nodes, connected thermostats, environmental monitoring devices, portable medical or fitness devices, building automation and low cost motor control applications. Additional Features Low-Power Operation 500 nA Sleep Current for RAM Retention mode 5 μA for Sleep with Regulator Standby mode 2 μA for lowest Sleep Mode with RTCC High-Performance 32-Bit RISC CPU 79 CoreMark performance at 25MHz operation microAptiv™ UC 32-Bit Core with 5-Stage Pipeline microMIPS™ Instruction Set for 35% Smaller Code and 98% Performance compared to MIPS32 Instructions Two Sets of 32 Core Register Files (32-bit) to Reduce Interrupt Latency 16-Bit/32-Bit Wide Instructions with 32-Bit Wide Data Path Two Sets of 32 Core Register Files (32-bit) to Reduce Interrupt Latency Single-Cycle 32x16 Multiply and Two-Cycle 32x32 Multiply Hardware Divide Unit Zero Wait State Flash with ECC to Maximize Endurance/Retention Memory Up to 64K ECC Flash Memory Up to 8K Data Memory Analog Features Up to 14-Channel, Software-Selectable 10/12-Bit SAR Analog-to-Digital Converter (ADC): 12-bit, 200K samples/second conversion rate (single Sample-and-Hold) 10-bit, 300K samples/second conversion rate (single Sample-and-Hold) Two Analog Comparators with Input Multiplexing 5-Bit DAC with Output Pin Peripheral Features Two 4-Wire SPI modules (up to 25 Mbps) with I2S Two UART modules with LIN CRC module Hardware Real-Time Clock and Calendar (RTCC) Up to 20 Peripheral Pin Select (PPS) Remappable Pins Seven Total 16-Bit Timers: Timer1: Dedicated 16-bit timer/counter Two additional 16-bit timers in each MCCP and SCCP module Capture/Compare/PWM/ Timer modules: Two 16-bit timers or one 32-bit timer in each module PWM resolution down to 21 ns One Multiple Output (MCCP) module: Flexible configuration as PWM, input capture, output compare or timers Six PWM outputs Programmable dead time Auto-shutdown Two Single Output (SCCP) modules: Flexible configuration as PWM, input capture, output compare or timers Single PWM output Two Configurable Logic Cells (CLC) with Internal Connections to Select Peripherals and PPS Small Footprint Packages 4x4 mm in 20 QFN and 28 UQFN 5x5 mm in 40 uQFN 6x6 mm in 28 QFN and 36 QFN
Datasheet
Description
The PIC32MM family is Microchip's lowest power and most cost-effective family of 32-bit PIC32 microcontrollers. For applications demanding low power, longer battery life and space constraints, the PIC32MM devices offer sleep modes down to 500 nA and packages as small as 4 × 4 mm. This family features core independent peripherals, designed to offload the CPU, such as Configurable Logic Cells (CLC) and Multiple-output Capture Compare PWMs (MCCPs) which help enable sensorless BLDC motor control applications. The PIC32MM devices achieve a 79 CoreMark™ score at 25 MHz operation, featuring the compact microMIPS™ instructions, microAptiv™ UC core and a shadow register set for fast interrupt context switching. The microMIPS ISA combines 16-bit and 32-bit instructions for compact code size. The PIC32MM GPL devices are supported by Microchip’s MPLAB® Code Configurator (MCC) to help simplify designs. Target applications include IoT sensor nodes, connected thermostats, environmental monitoring devices, portable medical or fitness devices, building automation and low cost motor control applications. Additional Features Low-Power Operation 500 nA Sleep Current for RAM Retention mode 5 μA for Sleep with Regulator Standby mode 2 μA for lowest Sleep Mode with RTCC High-Performance 32-Bit RISC CPU 79 CoreMark performance at 25MHz operation microAptiv™ UC 32-Bit Core with 5-Stage Pipeline microMIPS™ Instruction Set for 35% Smaller Code and 98% Performance compared to MIPS32 Instructions Two Sets of 32 Core Register Files (32-bit) to Reduce Interrupt Latency 16-Bit/32-Bit Wide Instructions with 32-Bit Wide Data Path Two Sets of 32 Core Register Files (32-bit) to Reduce Interrupt Latency Single-Cycle 32x16 Multiply and Two-Cycle 32x32 Multiply Hardware Divide Unit Zero Wait State Flash with ECC to Maximize Endurance/Retention Memory Up to 64K ECC Flash Memory Up to 8K Data Memory Analog Features Up to 14-Channel, Software-Selectable 10/12-Bit SAR Analog-to-Digital Converter (ADC): 12-bit, 200K samples/second conversion rate (single Sample-and-Hold) 10-bit, 300K samples/second conversion rate (single Sample-and-Hold) Two Analog Comparators with Input Multiplexing 5-Bit DAC with Output Pin Peripheral Features Two 4-Wire SPI modules (up to 25 Mbps) with I2S Two UART modules with LIN CRC module Hardware Real-Time Clock and Calendar (RTCC) Up to 20 Peripheral Pin Select (PPS) Remappable Pins Seven Total 16-Bit Timers: Timer1: Dedicated 16-bit timer/counter Two additional 16-bit timers in each MCCP and SCCP module Capture/Compare/PWM/ Timer modules: Two 16-bit timers or one 32-bit timer in each module PWM resolution down to 21 ns One Multiple Output (MCCP) module: Flexible configuration as PWM, input capture, output compare or timers Six PWM outputs Programmable dead time Auto-shutdown Two Single Output (SCCP) modules: Flexible configuration as PWM, input capture, output compare or timers Single PWM output Two Configurable Logic Cells (CLC) with Internal Connections to Select Peripherals and PPS Small Footprint Packages 4x4 mm in 20 QFN and 28 UQFN 5x5 mm in 40 uQFN 6x6 mm in 28 QFN and 36 QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Cost 32-bit MCU w/eXtreme Low Power Modes - PIC32MM0064GPL020 - Microchip Technology, Inc.
Chandler, AZ, United States
Low Cost 32-bit MCU w/eXtreme Low Power Modes
PIC32MM0064GPL020
Low Cost 32-bit MCU w/eXtreme Low Power Modes PIC32MM0064GPL020
The PIC32MM family is Microchip's lowest power and most cost-effective family of 32-bit PIC32 microcontrollers. For applications demanding low power, longer battery life and space constraints, the PIC32MM devices offer sleep modes down to 500 nA and packages as small as 4 × 4 mm. This family features core independent peripherals, designed to offload the CPU, such as Configurable Logic Cells (CLC) and Multiple-output Capture Compare PWMs (MCCPs) which help enable sensorless BLDC motor control applications. The PIC32MM devices achieve a 79 CoreMark™ score at 25 MHz operation, featuring the compact microMIPS™ instructions, microAptiv™ UC core and a shadow register set for fast interrupt context switching. The microMIPS ISA combines 16-bit and 32-bit instructions for compact code size. The PIC32MM GPL devices are supported by Microchip’s MPLAB® Code Configurator (MCC) to help simplify designs. Target applications include IoT sensor nodes, connected thermostats, environmental monitoring devices, portable medical or fitness devices, building automation and low cost motor control applications. Additional Features Low-Power Operation 500 nA Sleep Current for RAM Retention mode 5 μA for Sleep with Regulator Standby mode 2 μA for lowest Sleep Mode with RTCC High-Performance 32-Bit RISC CPU 79 CoreMark performance at 25MHz operation microAptiv™ UC 32-Bit Core with 5-Stage Pipeline microMIPS™ Instruction Set for 35% Smaller Code and 98% Performance compared to MIPS32 Instructions Two Sets of 32 Core Register Files (32-bit) to Reduce Interrupt Latency 16-Bit/32-Bit Wide Instructions with 32-Bit Wide Data Path Two Sets of 32 Core Register Files (32-bit) to Reduce Interrupt Latency Single-Cycle 32x16 Multiply and Two-Cycle 32x32 Multiply Hardware Divide Unit Zero Wait State Flash with ECC to Maximize Endurance/Retention Memory Up to 64K ECC Flash Memory Up to 8K Data Memory Analog Features Up to 14-Channel, Software-Selectable 10/12-Bit SAR Analog-to-Digital Converter (ADC): 12-bit, 200K samples/second conversion rate (single Sample-and-Hold) 10-bit, 300K samples/second conversion rate (single Sample-and-Hold) Two Analog Comparators with Input Multiplexing 5-Bit DAC with Output Pin Peripheral Features Two 4-Wire SPI modules (up to 25 Mbps) with I2S Two UART modules with LIN CRC module Hardware Real-Time Clock and Calendar (RTCC) Up to 20 Peripheral Pin Select (PPS) Remappable Pins Seven Total 16-Bit Timers: Timer1: Dedicated 16-bit timer/counter Two additional 16-bit timers in each MCCP and SCCP module Capture/Compare/PWM/ Timer modules: Two 16-bit timers or one 32-bit timer in each module PWM resolution down to 21 ns One Multiple Output (MCCP) module: Flexible configuration as PWM, input capture, output compare or timers Six PWM outputs Programmable dead time Auto-shutdown Two Single Output (SCCP) modules: Flexible configuration as PWM, input capture, output compare or timers Single PWM output Two Configurable Logic Cells (CLC) with Internal Connections to Select Peripherals and PPS Small Footprint Packages 4x4 mm in 20 QFN and 28 UQFN 5x5 mm in 40 uQFN 6x6 mm in 28 QFN and 36 QFN

The PIC32MM family is Microchip's lowest power and most cost-effective family of 32-bit PIC32 microcontrollers. For applications demanding low power, longer battery life and space constraints, the PIC32MM devices offer sleep modes down to 500 nA and packages as small as 4 × 4 mm.
This family features core independent peripherals, designed to offload the CPU, such as Configurable Logic Cells (CLC) and Multiple-output Capture Compare PWMs (MCCPs) which help enable sensorless BLDC motor control applications. The PIC32MM devices achieve a 79 CoreMark™ score at 25 MHz operation, featuring the compact microMIPS™ instructions, microAptiv™ UC core and a shadow register set for fast interrupt context switching. The microMIPS ISA combines 16-bit and 32-bit instructions for compact code size.
The PIC32MM GPL devices are supported by Microchip’s MPLAB® Code Configurator (MCC) to help simplify designs. Target applications include IoT sensor nodes, connected thermostats, environmental monitoring devices, portable medical or fitness devices, building automation and low cost motor control applications.

Additional Features

  • Low-Power Operation
    • 500 nA Sleep Current for RAM Retention mode
    • 5 μA for Sleep with Regulator Standby mode
    • 2 μA for lowest Sleep Mode with RTCC
  • High-Performance 32-Bit RISC CPU
    • 79 CoreMark performance at 25MHz operation
    • microAptiv™ UC 32-Bit Core with 5-Stage Pipeline
    • microMIPS™ Instruction Set for 35% Smaller Code and 98% Performance compared to MIPS32 Instructions
    • Two Sets of 32 Core Register Files (32-bit) to Reduce Interrupt Latency
    • 16-Bit/32-Bit Wide Instructions with 32-Bit Wide Data Path
    • Two Sets of 32 Core Register Files (32-bit) to Reduce Interrupt Latency
    • Single-Cycle 32x16 Multiply and Two-Cycle 32x32 Multiply
    • Hardware Divide Unit
    • Zero Wait State Flash with ECC to Maximize Endurance/Retention
  • Memory
    • Up to 64K ECC Flash Memory
    • Up to 8K Data Memory
    • Analog Features
    • Up to 14-Channel, Software-Selectable 10/12-Bit SAR Analog-to-Digital Converter (ADC):
    • 12-bit, 200K samples/second conversion rate (single Sample-and-Hold)
    • 10-bit, 300K samples/second conversion rate (single Sample-and-Hold)
    • Two Analog Comparators with Input Multiplexing
    • 5-Bit DAC with Output Pin
  • Peripheral Features
    • Two 4-Wire SPI modules (up to 25 Mbps) with I2S
    • Two UART modules with LIN
    • CRC module
    • Hardware Real-Time Clock and Calendar (RTCC)
    • Up to 20 Peripheral Pin Select (PPS) Remappable Pins
    • Seven Total 16-Bit Timers:
    • Timer1: Dedicated 16-bit timer/counter
    • Two additional 16-bit timers in each MCCP and SCCP module
    • Capture/Compare/PWM/Timer modules:
    • Two 16-bit timers or one 32-bit timer in each module
    • PWM resolution down to 21 ns
    • One Multiple Output (MCCP) module:
    • Flexible configuration as PWM, input capture, output compare or timers
    • Six PWM outputs
    • Programmable dead time
    • Auto-shutdown
    • Two Single Output (SCCP) modules:
    • Flexible configuration as PWM, input capture, output compare or timers
    • Single PWM output
    • Two Configurable Logic Cells (CLC) with Internal Connections to Select Peripherals and PPS
  • Small Footprint Packages
    • 4x4 mm in 20 QFN and 28 UQFN
    • 5x5 mm in 40 uQFN
    • 6x6 mm in 28 QFN and 36 QFN
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC32MM0064GPL020
Product Name Low Cost 32-bit MCU w/eXtreme Low Power Modes
Clock Speed 25 MHz
Bits Other; 12-bit
Number 11
RAM 8 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C164SL6RMCAKXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded Microcontroller MCU - 685-2964B/BUA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers