MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 40-UQFN (5x5)
MCU, 32BIT, 25MHZ, UQFN-40; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:40Pins; MCU Case Style:UQFN RoHS Compliant: Yes
IC MCU 32BIT 32KB FLASH 40UQFN
IC MCU 32BIT 32KB FLASH 40UQFN
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 40-UQFN (5x5)
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MM0032GPL036-E/MV-ND | 56AC4113 | PIC32MM0032GPL036-E/MV | PIC32MM0032GPL036-E/MV | PIC32MM0032GPL036-E/MV |
| Product Name | Microcontrollers | Mcu, 32Bit, 25Mhz, Uqfn-40; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |
| Bits | Other; A/D 14x10/12b; D/A 1x5b | ||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | |
| ROM | 32 KB |