The Microchip PIC32MM0064GPL036 is a 32-bit microcontroller featuring a MIPS32 microAptiv UC core, operating at a frequency of 25 MHz. It supports a voltage range of 2.0V to 3.6V and is rated for temperatures from -40°C to +125°C. This microcontroller is designed for low power consumption, with sleep currents as low as 0.5 OºA in retention mode. It includes up to 64 KB of flash memory with a minimum data retention of 20 years and 8 KB of data memory. The device supports a variety of peripherals, including multiple UARTs, SPI modules, and a 10/12-bit ADC with up to 14 channels. It also features a hardware real-time clock, configurable watchdog timer, and a fail-safe clock monitor. The microcontroller is available in a low pin count package (SOIC-28) and is pin-compatible with most PIC24 and dsPIC devices, making it suitable for a wide range of applications. The device also includes advanced debugging features, such as a 2-wire ICSP interface and a 4-wire JTAG interface.
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 28-SOIC
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 28-SOIC
MCU, 32BIT, 25MHZ, SOIC-28; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:28Pins; MCU Case Style:SOIC RoHS Compliant: Yes
IC MCU 32BIT 32KB FLASH 28SOIC
IC MCU 32BIT 32KB FLASH 28SOIC
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MM0032GPL028-E/SO-ND | PIC32MM0032GPL028-E/SO | 56AC4111 | PIC32MM0032GPL028-E/SO | PIC32MM0032GPL028-E/SO |
| Product Name | Microcontrollers | Microcontrollers | Mcu, 32Bit, 25Mhz, Soic-28; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |
| Bits | Other; A/D 12x10/12b; D/A 1x5b | ||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | |
| ROM | 32 KB |