Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) -Embedded Microcontrollers
Series: PIC® 32MM
Package: Tube
Speed: 25MHz
Voltage - Supply: 2V ~ 3.6V
Voltage - Supply: Surface Mount
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 20-SSOP
IC MCU 32BIT 32KB FLASH 20SSOP Product overview: PIC32MM0032GPL020-E/
IC MCU 32BIT 32KB FLASH 20SSOP
IC MCU 32BIT 32KB FLASH 20SSOP
MCU, 32BIT, 25MHZ, SSOP-20; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:20Pins; MCU Case Style:SSOP RoHS Compliant: Yes
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 20-SSOP
IC MCU 32BIT 32KB FLASH 20SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MM0032GPL020-E/SS-ND | 685-PIC32MM0032GPL020-E/SS | PIC32MM0032GPL020-E/SS | PIC32MM0032GPL020-E/SS | 56AC4108 | PIC32MM0032GPL020-E/SS | PIC32MM0032GPL020-E/SS | |
| Product Name | Integrated Circuits (ICs) -Embedded Microcontrollers | Microcontrollers | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, 25Mhz, Ssop-20; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |
| Package Type | SSOP | SSOP; Other; "20-SSOP (0.209"", 5.30mm Width)" | Other; Tube | SSOP; Other; 20-SSOP (0.209", 5.30mm Width) | SSOP; Other; SSOP | SOP; SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) | SSOP | |
| Bits | Other; A/D 11x10/12b; D/A 1x5b | |||||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB |