Microchip Technology, Inc. Microcontrollers PIC32MM0032GPL020-E/ML

Description
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 20-QFN (4x4)
Request a Quote Datasheet
Description
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MM0032GPL020-E/ML-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 20-QFN (4x4)

MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 20-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MM0032GPL020-E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MM0032GPL020-E/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MM0032GPL020-E/ML
IC MCU 32BIT 32KB FLASH 20QFN

IC MCU 32BIT 32KB FLASH 20QFN

Supplier's Site
Mcu, 32Bit, 25Mhz, Qfn-20; Product Range Microchip - 56AC4107 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 25Mhz, Qfn-20; Product Range Microchip
56AC4107
Mcu, 32Bit, 25Mhz, Qfn-20; Product Range Microchip 56AC4107
MCU, 32BIT, 25MHZ, QFN-20; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:20Pins; MCU Case Style:QFN RoHS Compliant: Yes

MCU, 32BIT, 25MHZ, QFN-20; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:20Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC32MM0032GPL020-E/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MM0032GPL020-E/ML
Embedded - Microcontrollers PIC32MM0032GPL020-E/ML
IC MCU 32BIT 32KB FLASH 20QFN

IC MCU 32BIT 32KB FLASH 20QFN

Supplier's Site Datasheet
Microcontrollers - PIC32MM0032GPL020-E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MM0032GPL020-E/ML
Microcontrollers PIC32MM0032GPL020-E/ML
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 20-QFN (4x4)

MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MM0032GPL020-E/ML-ND PIC32MM0032GPL020-E/ML 56AC4107 PIC32MM0032GPL020-E/ML PIC32MM0032GPL020-E/ML
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, 25Mhz, Qfn-20; Product Range Microchip Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 11x10/12b; D/A 1x5b
RAM 8 KB 8 KB 8 KB 8 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - CG7868AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details