Microchip Technology, Inc. Microcontrollers PIC32MM0016GPL036-E/M2

Description
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 36-SQFN (6x6)
Request a Quote Datasheet
Description
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 36-SQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC32MM0016GPL036-E/M2-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 36-SQFN (6x6)

MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 36-SQFN (6x6)

Buy Now Datasheet
Mcu, 32Bit, 25Mhz, Sqfn-36; Product Range Microchip - 56AC4106 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 25Mhz, Sqfn-36; Product Range Microchip
56AC4106
Mcu, 32Bit, 25Mhz, Sqfn-36; Product Range Microchip 56AC4106
MCU, 32BIT, 25MHZ, SQFN-36; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:36Pins; MCU Case Style:SQFN RoHS Compliant: Yes

MCU, 32BIT, 25MHZ, SQFN-36; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:36Pins; MCU Case Style:SQFN RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MM0016GPL036-E/M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MM0016GPL036-E/M2
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MM0016GPL036-E/M2
IC MCU 32BIT 16KB FLASH 36SQFN

IC MCU 32BIT 16KB FLASH 36SQFN

Supplier's Site
Microcontrollers - PIC32MM0016GPL036-E/M2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MM0016GPL036-E/M2
Microcontrollers PIC32MM0016GPL036-E/M2
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 36-SQFN (6x6)

MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 36-SQFN (6x6)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC32MM0016GPL036-E/M2
Embedded - Microcontrollers PIC32MM0016GPL036-E/M2
IC MCU 32BIT 16KB FLASH 36SQFN

IC MCU 32BIT 16KB FLASH 36SQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC32MM0016GPL036-E/M2-ND 56AC4106 PIC32MM0016GPL036-E/M2 PIC32MM0016GPL036-E/M2 PIC32MM0016GPL036-E/M2
Product Name Microcontrollers Mcu, 32Bit, 25Mhz, Sqfn-36; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 14x10/12b; D/A 1x5b
RAM 4 KB 4 KB 4 KB 4 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - 9519A/BXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C2DBYY001678 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
2 suppliers