MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 28-QFN (6x6)
MCU, 32BIT, 25MHZ, QFN-28; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes
IC MCU 32BIT 16KB FLASH 28QFN
IC MCU 32BIT 16KB FLASH 28QFN
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 28-QFN (6x6)
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MM0016GPL028-E/ML-ND | 56AC4101 | PIC32MM0016GPL028-E/ML | PIC32MM0016GPL028-E/ML | PIC32MM0016GPL028-E/ML |
| Product Name | Microcontrollers | Mcu, 32Bit, 25Mhz, Qfn-28; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |
| Bits | Other; A/D 12x10/12b; D/A 1x5b | ||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | |
| ROM | 16 KB |