Microchip Technology, Inc. Microcontrollers PIC32MM0016GPL028-E/M6

Description
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 28-UQFN (4x4)
Request a Quote Datasheet
Description
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 28-UQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MM0016GPL028-E/M6-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 28-UQFN (4x4)

MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 28-UQFN (4x4)

Buy Now Datasheet
Microcontrollers - PIC32MM0016GPL028-E/M6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MM0016GPL028-E/M6
Microcontrollers PIC32MM0016GPL028-E/M6
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 28-UQFN (4x4)

MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 28-UQFN (4x4)

Buy Now Datasheet
Mcu, 32Bit, 25Mhz, Uqfn-28; Product Range Microchip - 56AC4102 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 25Mhz, Uqfn-28; Product Range Microchip
56AC4102
Mcu, 32Bit, 25Mhz, Uqfn-28; Product Range Microchip 56AC4102
MCU, 32BIT, 25MHZ, UQFN-28; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:UQFN RoHS Compliant: Yes

MCU, 32BIT, 25MHZ, UQFN-28; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:UQFN RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC32MM0016GPL028-E/M6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MM0016GPL028-E/M6
Embedded - Microcontrollers PIC32MM0016GPL028-E/M6
IC MCU 32BIT 16KB FLASH 28UQFN

IC MCU 32BIT 16KB FLASH 28UQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MM0016GPL028-E/M6-ND PIC32MM0016GPL028-E/M6 56AC4102 PIC32MM0016GPL028-E/M6
Product Name Microcontrollers Microcontrollers Mcu, 32Bit, 25Mhz, Uqfn-28; Product Range Microchip Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 25 MHz 25 MHz 25 MHz
Bits Other; A/D 12x10/12b; D/A 1x5b
RAM 4 KB 4 KB 4 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
Embedded - Microcontrollers - C164CL8RMCAKXUMA2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers