MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 20-QFN (4x4)
Win Source Part Number: 1220005-PIC32MM0016G
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 32MM
Core Processor: MIPS32® microAptiv™
Speed: 25MHz
Package: Tube
Standard Package: 91
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, I2S, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 11x10/12b; D/A 1x5b
Oscillator Type: Internal
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
Alternative Parts (Cross-Reference): PIC32MM0016GPL020-EM
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC32MM0016GPL020
IC MCU 32BIT 16KB FLASH 20QFN Product overview: PIC32MM0016GPL020-E/
IC MCU 32BIT 16KB FLASH 20QFN
IC MCU 32BIT 16KB FLASH 20QFN
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 20-QFN (4x4)
MCU, 32BIT, 25MHZ, QFN-20; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:20Pins; MCU Case Style:QFN RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MM0016GPL020-E/ML-ND | 1220005-PIC32MM0016GPL020-E/ML | 685-PIC32MM0016GPL020-E/ML | PIC32MM0016GPL020-E/ML | PIC32MM0016GPL020-E/ML | PIC32MM0016GPL020-E/ML | 56AC4099 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 16KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, 25Mhz, Qfn-20; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |
| Bits | Other; A/D 11x10/12b; D/A 1x5b | ||||||
| RAM | 4 KB | 16 KB | 4 KB | 4 KB | 4 KB | 4 KB | |
| ROM | 16 KB |