MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-TQFP (12x12)
IC MCU 32BIT 1MB FLASH 100TQFP
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-TQFP (12x12)
IC MCU 32BIT 1MB FLASH 100TQFP
MCU, 32BIT, 80MHZ, TQFP-100; Product Range:PIC32 Family PIC32MK MC Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:100Pins RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC32MK1024MCM100T-E/PT-ND | PIC32MK1024MCM100T-E/PT | PIC32MK1024MCM100T-E/PT | PIC32MK1024MCM100T-E/PT | 82AH3663 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, 80Mhz, Tqfp-100; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 80 MHz | |
| Bits | Other; A/D 42x12b; D/A 3x12b | ||||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | |
| ROM | 1000 KB |