The Microchip PIC32MK microcontroller is a 32-bit device operating at a maximum frequency of 120 MHz, designed for general-purpose and motor control applications. It features a MIPS32 microAptiv core with a floating-point unit and supports microMIPS mode for reduced code size. The device includes up to 1 MB of flash memory, 256 KB of SRAM, and 4 KB of EEPROM, making it suitable for complex applications requiring substantial memory resources. Operating voltage ranges from 2.3V to 3.6V, with temperature specifications from -40°C to +85°C at 120 MHz and up to +125°C at 80 MHz. The microcontroller supports various communication interfaces, including up to four CAN FD modules, six UARTs, and multiple SPI/I¬=S interfaces. It also incorporates advanced analog features such as a 12-bit ADC with multiple channels and integrated operational amplifiers. For motor control, the device supports up to twelve PWM pairs with high-resolution capabilities and includes a motor encoder interface with quadrature encoder support. The power management features include low-power modes and integrated reset functionalities. The microcontroller is packaged in a 64-pin VQFN format, ensuring a compact design suitable for space-constrained applications.
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-QFN (9x9)
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 1MB FLASH 64QFN
MCU, 32BIT, 120MHZ, VQFN-64; Product Range:PIC32 Family PIC32MK MC Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes
IC MCU 32BIT 1MB FLASH 64QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC32MK1024MCM064T-I/MR-ND | PIC32MK1024MCM064T-I/MR | PIC32MK1024MCM064T-I/MR | 82AH3659 | PIC32MK1024MCM064T-I/MR |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, 120Mhz, Vqfn-64; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |
| Bits | Other; A/D 26x12b; D/A 3x12b | ||||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | |
| ROM | 1000 KB |