IC MCU 32BIT 1MB FLASH 64TQFP
IC MCU 32BIT 1MB FLASH 64TQFP
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 1MB FLASH 64TQFP
IC MCU 32BIT 1MB FLASH 64TQFP
MCU, 32BIT, 80MHZ, TQFP-64; Product Range:PIC32 Family PIC32MK MC Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 1MB FLASH 64TQFP
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC32MK1024MCM064T-E/PTCT-ND | PIC32MK1024MCM064T-E/PT | PIC32MK1024MCM064T-E/PT | 82AH3658 | PIC32MK1024MCM064T-E/PT | PIC32MK1024MCM064T-E/PT |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 80Mhz, Tqfp-64; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 80 MHz | 120 MHz | |
| Bits | Other; A/D 26x12b; D/A 3x12b | |||||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | 256 KB | |
| ROM | 1000 KB |