Microchip Technology, Inc. High Performance 32-Bit MCU PIC32MK1024MCF064

Description
PIC32MK family devices combine 32-Bit, 120Mhz performance with up to 1MB of Flash memory, and a rich peripheral set targeting applications such as motor control, industrial control and Industrial Internet of Things (IIoT) and multi-channel CAN applications. These devices feature 7x 12-Bit ADC's each operating at up to 3.75MSPS, which can be combined and sequenced to provide up to 18MSPS sampling rates! Please consider this device PIC32MK1024MCM064 Additional Features Recommended Alternative Device: PIC32MK1024MCM064 120Mhz MIPS32 microAptiv MCU Core Floating Point Unit for single and double precision math MicroMIPS Mode for 40% smaller code size Four 64-bit Accumulators Single Cycle MAC supporting saturating and fractional math 1MB Dual Panel Flash with Live Update support 4KB EEPROM 7x 12-bit 3.75MSPS ADC Cores up to 27 analog inputs Four Op amps Five analog comparators Up to three 12-bit DACs Eight PWM pairs Six additional Single-Ended PWM modules Dead Time for rising and falling edges Dead-Time Compensation 8 ns PWM Resolution Clock Chopping for High-Frequency Operation PWM Support for: DC/DC, AC/DC, inverters, PFC, lighting BLDC, PMSM, ACIM, SRM motors Choice of six Fault and Current Limit Inputs Flexible Trigger Configuration for ADC Triggering Up to 6 Quadrature Encoder Interface (QEI) Modules 16 Output Compare 16 Input Capture RTCC Single FS USB2.0 Four CAN2.0 Modules Up to six UART Modules (up to 25Mbps) with LIN and IrDA support Up to six SPI/I2S modules Peripheral Pin Select (PPS) to enable remapable pin functions AEC-Q100 REVG (Grade 1 -40ºC to +125ºC) (planned) Class B Safety Library, IEC 60730 (planned) Back-up internal oscillator Programmable High/Low-Voltage Detect module Clock monitor with Back-up Internal Oscillator Global register locking In-circuit and in-application programming 2-wire or 4-wire MIPS® Enhanced JTAG interface Unlimited software and 12 complex breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Non-intrusive hardware-based instruction trace MPLAB X Integrated Development Environment (IDE) MPLAB® Harmony Integrated Software Framework USB, Graphics, and mTouch™ middleware MFi, Android™, and Bluetooth® audio frameworks RTOS Kernels: Express Logic ThreadX, FreeRTOS™, OPENRTOS®, Micriμm® μC/OS™, and SEGGER Mathworks Matlab® Blockset SCILAB X2C Open Source Rapid Prototyping Tools
Datasheet
Description
PIC32MK family devices combine 32-Bit, 120Mhz performance with up to 1MB of Flash memory, and a rich peripheral set targeting applications such as motor control, industrial control and Industrial Internet of Things (IIoT) and multi-channel CAN applications. These devices feature 7x 12-Bit ADC's each operating at up to 3.75MSPS, which can be combined and sequenced to provide up to 18MSPS sampling rates! Please consider this device PIC32MK1024MCM064 Additional Features Recommended Alternative Device: PIC32MK1024MCM064 120Mhz MIPS32 microAptiv MCU Core Floating Point Unit for single and double precision math MicroMIPS Mode for 40% smaller code size Four 64-bit Accumulators Single Cycle MAC supporting saturating and fractional math 1MB Dual Panel Flash with Live Update support 4KB EEPROM 7x 12-bit 3.75MSPS ADC Cores up to 27 analog inputs Four Op amps Five analog comparators Up to three 12-bit DACs Eight PWM pairs Six additional Single-Ended PWM modules Dead Time for rising and falling edges Dead-Time Compensation 8 ns PWM Resolution Clock Chopping for High-Frequency Operation PWM Support for: DC/DC, AC/DC, inverters, PFC, lighting BLDC, PMSM, ACIM, SRM motors Choice of six Fault and Current Limit Inputs Flexible Trigger Configuration for ADC Triggering Up to 6 Quadrature Encoder Interface (QEI) Modules 16 Output Compare 16 Input Capture RTCC Single FS USB2.0 Four CAN2.0 Modules Up to six UART Modules (up to 25Mbps) with LIN and IrDA support Up to six SPI/I2S modules Peripheral Pin Select (PPS) to enable remapable pin functions AEC-Q100 REVG (Grade 1 -40ºC to +125ºC) (planned) Class B Safety Library, IEC 60730 (planned) Back-up internal oscillator Programmable High/Low-Voltage Detect module Clock monitor with Back-up Internal Oscillator Global register locking In-circuit and in-application programming 2-wire or 4-wire MIPS® Enhanced JTAG interface Unlimited software and 12 complex breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Non-intrusive hardware-based instruction trace MPLAB X Integrated Development Environment (IDE) MPLAB® Harmony Integrated Software Framework USB, Graphics, and mTouch™ middleware MFi, Android™, and Bluetooth® audio frameworks RTOS Kernels: Express Logic ThreadX, FreeRTOS™, OPENRTOS®, Micriμm® μC/OS™, and SEGGER Mathworks Matlab® Blockset SCILAB X2C Open Source Rapid Prototyping Tools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance 32-Bit MCU - PIC32MK1024MCF064 - Microchip Technology, Inc.
Chandler, AZ, United States
High Performance 32-Bit MCU
PIC32MK1024MCF064
High Performance 32-Bit MCU PIC32MK1024MCF064
PIC32MK family devices combine 32-Bit, 120Mhz performance with up to 1MB of Flash memory, and a rich peripheral set targeting applications such as motor control, industrial control and Industrial Internet of Things (IIoT) and multi-channel CAN applications. These devices feature 7x 12-Bit ADC's each operating at up to 3.75MSPS, which can be combined and sequenced to provide up to 18MSPS sampling rates! Please consider this device PIC32MK1024MCM064 Additional Features Recommended Alternative Device: PIC32MK1024MCM064 120Mhz MIPS32 microAptiv MCU Core Floating Point Unit for single and double precision math MicroMIPS Mode for 40% smaller code size Four 64-bit Accumulators Single Cycle MAC supporting saturating and fractional math 1MB Dual Panel Flash with Live Update support 4KB EEPROM 7x 12-bit 3.75MSPS ADC Cores up to 27 analog inputs Four Op amps Five analog comparators Up to three 12-bit DACs Eight PWM pairs Six additional Single-Ended PWM modules Dead Time for rising and falling edges Dead-Time Compensation 8 ns PWM Resolution Clock Chopping for High-Frequency Operation PWM Support for: DC/DC, AC/DC, inverters, PFC, lighting BLDC, PMSM, ACIM, SRM motors Choice of six Fault and Current Limit Inputs Flexible Trigger Configuration for ADC Triggering Up to 6 Quadrature Encoder Interface (QEI) Modules 16 Output Compare 16 Input Capture RTCC Single FS USB2.0 Four CAN2.0 Modules Up to six UART Modules (up to 25Mbps) with LIN and IrDA support Up to six SPI/I2S modules Peripheral Pin Select (PPS) to enable remapable pin functions AEC-Q100 REVG (Grade 1 -40ºC to +125ºC) (planned) Class B Safety Library, IEC 60730 (planned) Back-up internal oscillator Programmable High/Low-Voltage Detect module Clock monitor with Back-up Internal Oscillator Global register locking In-circuit and in-application programming 2-wire or 4-wire MIPS® Enhanced JTAG interface Unlimited software and 12 complex breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Non-intrusive hardware-based instruction trace MPLAB X Integrated Development Environment (IDE) MPLAB® Harmony Integrated Software Framework USB, Graphics, and mTouch™ middleware MFi, Android™, and Bluetooth® audio frameworks RTOS Kernels: Express Logic ThreadX, FreeRTOS™, OPENRTOS®, Micriμm® μC/OS™, and SEGGER Mathworks Matlab® Blockset SCILAB X2C Open Source Rapid Prototyping Tools

PIC32MK family devices combine 32-Bit, 120Mhz performance with up to 1MB of Flash memory, and a rich peripheral set targeting applications such as motor control, industrial control and Industrial Internet of Things (IIoT) and multi-channel CAN applications.

These devices feature 7x 12-Bit ADC's each operating at up to 3.75MSPS, which can be combined and sequenced to provide up to 18MSPS sampling rates!

Please consider this device PIC32MK1024MCM064

Additional Features

  • Recommended Alternative Device: PIC32MK1024MCM064
  • 120Mhz MIPS32 microAptiv MCU Core
  • Floating Point Unit for single and double precision math
  • MicroMIPS Mode for 40% smaller code size
  • Four 64-bit Accumulators
  • Single Cycle MAC supporting saturating and fractional math
  • 1MB Dual Panel Flash with Live Update support
  • 4KB EEPROM
  • 7x 12-bit 3.75MSPS ADC Cores up to 27 analog inputs
  • Four Op amps
  • Five analog comparators
  • Up to three 12-bit DACs
  • Eight PWM pairs
  • Six additional Single-Ended PWM modules
  • Dead Time for rising and falling edges
  • Dead-Time Compensation
  • 8 ns PWM Resolution
  • Clock Chopping for High-Frequency Operation
  • PWM Support for:
  • DC/DC, AC/DC, inverters, PFC, lighting
  • BLDC, PMSM, ACIM, SRM motors
  • Choice of six Fault and Current Limit Inputs
  • Flexible Trigger Configuration for ADC Triggering
  • Up to 6 Quadrature Encoder Interface (QEI) Modules
  • 16 Output Compare
  • 16 Input Capture
  • RTCC
  • Single FS USB2.0
  • Four CAN2.0 Modules
  • Up to six UART Modules (up to 25Mbps) with LIN and IrDA support
  • Up to six SPI/I2S modules
  • Peripheral Pin Select (PPS) to enable remapable pin functions
  • AEC-Q100 REVG (Grade 1 -40ºC to +125ºC) (planned)
  • Class B Safety Library, IEC 60730 (planned)
  • Back-up internal oscillator
  • Programmable High/Low-Voltage Detect module
  • Clock monitor with Back-up Internal Oscillator
  • Global register locking
  • In-circuit and in-application programming
  • 2-wire or 4-wire MIPS® Enhanced JTAG interface
  • Unlimited software and 12 complex breakpoints
  • IEEE 1149.2-compatible (JTAG) boundary scan
  • Non-intrusive hardware-based instruction trace
  • MPLAB X Integrated Development Environment (IDE)
  • MPLAB® Harmony Integrated Software Framework
  • USB, Graphics, and mTouch™ middleware
  • MFi, Android™, and Bluetooth® audio frameworks
  • RTOS Kernels: Express Logic ThreadX, FreeRTOS™, OPENRTOS®, Micriμm® μC/OS™, and SEGGER
  • Mathworks Matlab® Blockset
  • SCILAB X2C Open Source Rapid Prototyping Tools
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC32MK1024MCF064
Product Name High Performance 32-Bit MCU
Clock Speed 120 MHz
Bits Other; 12-bit
Number 27
RAM 256 KB
ROM 1024 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165LMHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
5 suppliers
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers