IC MCU 32BIT 1MB FLASH 64QFN Product overview: PIC32MK1024GPK064-I/
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-QFN (9x9)
Manufacturer: Microchip Technology
Win Source Part Number: 1322273-PIC32MK1024G
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: MIPS32® microAptiv™
Speed: 120MHz
Standard Package: 40
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 49
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 256K x 8
Data Converters: A/D 26x12b; D/A 3x12b
Oscillator Type: Internal
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-VFQFN Exposed Pad
ECCN: 5A992C
Fake Threat In the Open Market: 79
Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V
HTSUS: 8542.31.0001
Other Part Number: 150-PIC32MK1024GPK06
Base Product Number: PIC32MK1024GPK064
RoHS Status: ROHS3 Compliant
IC MCU 32BIT 1MB FLASH 64QFN
IC MCU 32BIT 1MB FLASH 64QFN
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-QFN (9x9)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MK1024GPK064-I/MR | 150-PIC32MK1024GPK064-I/MR-ND | 1322273-PIC32MK1024GPK064-I/MR | PIC32MK1024GPK064-I/MR | PIC32MK1024GPK064-I/MR | PIC32MK1024GPK064-I/MR |
| Product Name | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |
| RAM | 256 KB | 256 KB | 1000 KB | 256 KB | 256 KB | |
| ROM | 4 KB | 1000 KB | 4 KB | |||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH |