IC MCU 32BIT 512KB FLASH 64TQFP Product overview: PIC32MK0512MCJ064T-E
Win Source Part Number: 1383175-PIC32MK0512M
Category: Integrated Circuits (ICs)>Embedded>Micro
Series: PIC® 32MK
Core Processor: MIPS32® microAptiv™
Speed: 80MHz
Package: Tape & Reel
Standard Package: 1,200 pcs
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, Motor Control PWM, WDT
Number of I/O: 53
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 30x12b; D/A 2x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 41 pct.
Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC32MK0512MCJ064
Moisture Sensitivity Level (MSL): 3 (168 Hours)
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 512KB FLASH 64TQFP
IC MCU 32BIT 512KB FLASH 64TQFP
IC MCU 32BIT 512KB FLASH 64TQFP
IC MCU 32BIT 512KB FLASH 64TQFP
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MK0512MCJ064T-E/PT | 1383175-PIC32MK0512MCJ064T-E/PT | 150-PIC32MK0512MCJ064T-E/PTTR-ND | PIC32MK0512MCJ064T-E/PT | PIC32MK0512MCJ064T-E/PT | PIC32MK0512MCJ064T-E/PT |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |
| RAM | 64 KB | 512 KB | 64 KB | 64 KB | 64 KB | |
| ROM | 4 KB | 512 KB | ||||
| ROM Type | EEPROM; EEPROM | Flash; FLASH | Flash |