MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
Manufacturer: Microchip Technology
Win Source Part Number: 1322175-PIC32MK0512M
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: MIPS32® microAptiv™
Speed: 120MHz
Standard Package: 160
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, Motor Control PWM, WDT
Number of I/O: 53
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 30x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-TQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 78
Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V
HTSUS: 8542.31.0001
Other Part Number: 150-PIC32MK0512MCJ06
Base Product Number: PIC32MK0512MCJ064
RoHS Status: ROHS3 Compliant
IC MCU 32BIT 512KB FLASH 64TQFP Product overview: PIC32MK0512MCJ064-I/
IC MCU 32BIT 512KB FLASH 64TQFP
MCU, 32BIT, 120MHZ, PIC32, TQFP-64; Product Range:PIC32 Family PIC32MK MC Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:64KB; No. of Pins:64Pins RoHS Compliant: Yes
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 512KB FLASH 64TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC32MK0512MCJ064-I/PT-ND | 1322175-PIC32MK0512MCJ064-I/PT | 685-PIC32MK0512MCJ064-I/PT | PIC32MK0512MCJ064-I/PT | 71AH5454 | PIC32MK0512MCJ064-I/PT | PIC32MK0512MCJ064-I/PT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Mcu, 32Bit, 120Mhz, Pic32, Tqfp-64; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |
| Bits | Other; A/D 30x12b; D/A 2x12b | ||||||
| RAM | 64 KB | 512 KB | 64 KB | 64 KB | 64 KB | 64 KB | |
| ROM | 512 KB | 4 KB |