The PIC32MK0512MCJ048 is a high-performance 32-bit microcontroller from Microchip Technology, Inc., designed for general-purpose and motor control applications. It operates at a core frequency of 120 MHz and is capable of delivering up to 198 DMIPS. The device features 512 KB of ECC-protected Flash memory and 64 KB of SRAM, making it suitable for complex applications requiring reliable data storage. This microcontroller includes a Floating Point Unit (FPU) and a Digital Signal Processing (DSP) enhanced core, which supports efficient mathematical operations. It is equipped with multiple advanced analog features, including seven 12-bit ADCs capable of sampling rates up to 25.4 Msps, four high-speed operational amplifiers, and several comparators and DACs. For motor control applications, the PIC32MK0512MCJ048 supports up to nine PWM pairs with high-resolution timing capabilities and various fault and current limit inputs. It also includes a CAN Flexible Data-Rate (CAN FD) module for robust communication in industrial environments, along with multiple UART, I2C, and SPI interfaces. The device is designed to operate in a wide temperature range from -40°C to +125°C and supports low-power management modes. It is suitable for applications in the Industrial Internet of Things (IIoT), automotive, and other demanding environments. The microcontroller is supported by a comprehensive software ecosystem, including the MPLAB Harmony Integrated Software Framework and various RTOS options.
PIC32MK family devices combine 32-Bit, 120Mhz performance with up to 1MB of ECC protected Flash memory, and a rich peripheral set targeting applications such as motor control, industrial control and Industrial Internet of Things (IIoT) and multi-channel CAN and CAN-FD applications.
These devices feature 7x 12-Bit ADC's each operating at up to 3.75MSPS, which can be combined and sequenced to provide up to 25.4 Msps sampling rates! In addition, multiple OpAmps. comparators and DAC's are included as well.
Analog Simulation models are now available for comparator and OpAmps in the MPLAB Mindi Analog Simulation Tool.
Application software examples and driver libraries are included as part of the Harmon V3 Framework
Additional Features
| Microchip Technology, Inc. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | PIC32MK0512MCJ048 |
| Product Name | High Performance 32-bit MCU with FPU & DSP |
| Clock Speed | 120 MHz |
| Bits | Other; 12-bit |
| Number | 18 |
| RAM | 64 KB |
| ROM | 512 KB |