PIC32MK, 512K Flash, Motor Control Featu
PIC32MK, 512K Flash, Motor Control Featu
PIC32MK, 512K Flash, Motor Control Featu
IC MCU 32BIT 512KB FLASH 48TQFP Product overview: PIC32MK0512MCJ048-I/
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 48-TQFP (7x7)
IC MCU 32BIT 512KB FLASH 48TQFP
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 48-TQFP (7x7)
MCU, 32BIT, 120MHZ, PIC32, TQFP-48; Product Range:PIC32 Family PIC32MK MC Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:64KB; No. of Pins:48Pins RoHS Compliant: Yes
IC MCU 32BIT 512KB FLASH 48TQFP
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2155974 | 2155975P | 685-PIC32MK0512MCJ048-I/Y8X | 150-PIC32MK0512MCJ048-I/Y8X-ND | PIC32MK0512MCJ048-I/Y8X | PIC32MK0512MCJ048-I/Y8X | 71AH5446 | PIC32MK0512MCJ048-I/Y8X |
| Product Name | Microcontrollers | Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, 120Mhz, Pic32, Tqfp-48; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32bit | 32 Bit; 32bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| ROM Type | Flash | EEPROM; EEPROM | Flash | |||||
| Package Type | QFP; TQFP; Other; Tqfp | QFP; TQFP; Other; TQFP | Other; Tray | TQFP; Other; 48-TQFP | QFP | QFP; TQFP; Other; 48-TQFP | ||
| Pin Count | 48 | 48 | 48 | 48 | 48 | |||
| ROM | 512 KB | 4 KB | 512 KB |