Microchip Technology, Inc. 32-bit 32BIT 512KB Embedded Microcontroller MCU PIC32MK0512MCJ048-I/7MX

Description
IC MCU 32BIT 512KB FLASH 48VQFN Product overview: PIC32MK0512MCJ048-I/ 7MX from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MK0512MCJ04 8-I/7MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 512KB FLASH 48VQFN Product overview: PIC32MK0512MCJ048-I/ 7MX from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MK0512MCJ04 8-I/7MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-PIC32MK0512MCJ048-I/7MX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-PIC32MK0512MCJ048-I/7MX
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-PIC32MK0512MCJ048-I/7MX
IC MCU 32BIT 512KB FLASH 48VQFN Product overview: PIC32MK0512MCJ048-I/ 7MX from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MK0512MCJ04 8-I/7MX can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 48VQFN Product overview: PIC32MK0512MCJ048-I/7MX from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MK0512MCJ048-I/7MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322341-PIC32MK0512MCJ048-I/7MX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322341-PIC32MK0512MCJ048-I/7MX
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322341-PIC32MK0512MCJ048-I/7MX
Manufacturer: Microchip Technology Win Source Part Number: 1322341-PIC32MK0512M CJ048-I/7MX Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: MIPS32® microAptiv™ Speed: 120MHz Standard Package: 61 Mounting: Surface Mount, Wettable Flank Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, Motor Control PWM, WDT Number of I/O: 37 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 18x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 48-VQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 48-VFQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 83 Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V HTSUS: 8542.31.0001 Other Part Number: 150-PIC32MK0512MCJ04 8-I/7MX Base Product Number: PIC32MK0512MCJ048 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322341-PIC32MK0512MCJ048-I/7MX
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: MIPS32® microAptiv™
Speed: 120MHz
Standard Package: 61
Mounting: Surface Mount, Wettable Flank
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, Motor Control PWM, WDT
Number of I/O: 37
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 18x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 48-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 48-VFQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 83
Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V
HTSUS: 8542.31.0001
Other Part Number: 150-PIC32MK0512MCJ048-I/7MX
Base Product Number: PIC32MK0512MCJ048
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - 2155971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2155971
Microcontrollers 2155971
PIC32MK, 512K Flash, Motor Control Featu

PIC32MK, 512K Flash, Motor Control Featu

Supplier's Site
Microcontrollers - 2155973P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2155973P
Microcontrollers 2155973P
PIC32MK, 512K Flash, Motor Control Featu

PIC32MK, 512K Flash, Motor Control Featu

Supplier's Site
Microcontrollers - 2155973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2155973
Microcontrollers 2155973
PIC32MK, 512K Flash, Motor Control Featu

PIC32MK, 512K Flash, Motor Control Featu

Supplier's Site
Microcontrollers - 150-PIC32MK0512MCJ048-I/7MX-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 48-VQFN (6x6)

MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 48-VQFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MK0512MCJ048-I/7MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MK0512MCJ048-I/7MX
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MK0512MCJ048-I/7MX
IC MCU 32BIT 512KB FLASH 48VQFN

IC MCU 32BIT 512KB FLASH 48VQFN

Supplier's Site
Embedded - Microcontrollers - PIC32MK0512MCJ048-I/7MX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MK0512MCJ048-I/7MX
Embedded - Microcontrollers PIC32MK0512MCJ048-I/7MX
IC MCU 32BIT 512KB FLASH 48VQFN

IC MCU 32BIT 512KB FLASH 48VQFN

Supplier's Site Datasheet
Microcontrollers - PIC32MK0512MCJ048-I/7MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MK0512MCJ048-I/7MX
Microcontrollers PIC32MK0512MCJ048-I/7MX
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 48-VQFN (6x6)

MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 48-VQFN (6x6)

Buy Now Datasheet
Mcu, 32Bit, 120Mhz, Pic32, Vqfn-48; Product Range Microchip - 71AH5447 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 120Mhz, Pic32, Vqfn-48; Product Range Microchip
71AH5447
Mcu, 32Bit, 120Mhz, Pic32, Vqfn-48; Product Range Microchip 71AH5447
MCU, 32BIT, 120MHZ, PIC32, VQFN-48; Product Range:PIC32 Family PIC32MK MC Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:64KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, 32BIT, 120MHZ, PIC32, VQFN-48; Product Range:PIC32 Family PIC32MK MC Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:64KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC32MK0512MCJ048-I/7MX 1322341-PIC32MK0512MCJ048-I/7MX 2155971 2155973P 150-PIC32MK0512MCJ048-I/7MX-ND PIC32MK0512MCJ048-I/7MX PIC32MK0512MCJ048-I/7MX PIC32MK0512MCJ048-I/7MX 71AH5447
Product Name 32-bit 32BIT 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, 120Mhz, Pic32, Vqfn-48; Product Range Microchip
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 64 KB 512 KB 64 KB 64 KB 64 KB 64 KB
ROM 4 KB 512 KB 512 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7022BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details