PIC32MK, 512K Flash, General Purpose Ver
PIC32MK, 512K Flash, General Purpose Ver
PIC32MK, 512K Flash, General Purpose Ver
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
Win Source Part Number: 1181524-PIC32MK0512G
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 32MK
Core Processor: MIPS32® microAptiv™
Speed: 120MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 30x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.3V ~ 3.6V
Alternative Parts (Cross-Reference): PIC32MK0512GPG064-IP
ECCN: 3A991A2
Fake Threat In the Open Market: 65 pct.
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: 150-PIC32MK0512GPG06
Base Product Number: PIC32MK0512GPG064
IC MCU 32BIT 512KB FLASH 64TQFP Product overview: PIC32MK0512GPG064-I/
IC MCU 32BIT 512KB FLASH 64TQFP
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 512KB FLASH 64TQFP
IC MCU 32BIT 512KB FLASH 64TQFP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2155967 | 2155968P | 150-PIC32MK0512GPG064-I/PT-ND | 1181524-PIC32MK0512GPG064-I/PT | 685-PIC32MK0512GPG064-I/PT | PIC32MK0512GPG064-I/PT | PIC32MK0512GPG064-I/PT | PIC32MK0512GPG064-I/PT | PIC32MK0512GPG064-I/PT |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32bit | 32 Bit; 32bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit |
| ROM Type | Flash | Flash | Flash; FLASH | EEPROM; EEPROM | Flash; FLASH | Flash; FLASH | |||
| Package Type | QFP; TQFP; Other; Tqfp | QFP; TQFP; Other; TQFP | TQFP; Other; 64-TQFP | Other; Tray | QFP; TQFP; Other; 64-TQFP | QFP; Other; 64-TQFP | TQFP; Other; 64-TQFP | ||
| Pin Count | 64 | 64 | 64 | 64 | |||||
| ROM | 512 KB | 512 KB | 4 KB |