Microchip Technology, Inc. Microcontrollers PIC32MK0512GPG048T-I/Y8X

Description
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 48-TQFP (7x7)
Request a Quote Datasheet
Description
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 48-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC32MK0512GPG048T-I/Y8XTR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 48-TQFP (7x7)

MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - PIC32MK0512GPG048T-I/Y8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 48-TQFP (7x7)

MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MK0512GPG048T-I/Y8X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MK0512GPG048T-I/Y8X
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MK0512GPG048T-I/Y8X
IC MCU 32BIT 512KB FLASH 48TQFP

IC MCU 32BIT 512KB FLASH 48TQFP

Supplier's Site
Embedded - Microcontrollers - PIC32MK0512GPG048T-I/Y8X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MK0512GPG048T-I/Y8X
Embedded - Microcontrollers PIC32MK0512GPG048T-I/Y8X
IC MCU 32BIT 512KB FLASH 48TQFP

IC MCU 32BIT 512KB FLASH 48TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC32MK0512GPG048T-I/Y8XTR-ND PIC32MK0512GPG048T-I/Y8X PIC32MK0512GPG048T-I/Y8X PIC32MK0512GPG048T-I/Y8X
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 120 MHz 120 MHz 120 MHz
Bits Other; A/D 18x12b; D/A 2x12b
RAM 64 KB 64 KB 64 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CL8RMCAKXQMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
16-bit 48MHz 20KB Embedded Microcontroller MCU - 879-CC2650F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers