Microchip Technology, Inc. Microcontrollers PIC32MK0256MCJ048-I/7MX

Description
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 48-VQFN (6x6)
Request a Quote Datasheet
Description
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 48-VQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC32MK0256MCJ048-I/7MX-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 48-VQFN (6x6)

MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 48-VQFN (6x6)

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-PIC32MK0256MCJ048-I/7MX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-PIC32MK0256MCJ048-I/7MX
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-PIC32MK0256MCJ048-I/7MX
IC MCU 32BIT 256KB FLASH 48VQFN Product overview: PIC32MK0256MCJ048-I/ 7MX from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MK0256MCJ04 8-I/7MX can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 48VQFN Product overview: PIC32MK0256MCJ048-I/7MX from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MK0256MCJ048-I/7MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322010-PIC32MK0256MCJ048-I/7MX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322010-PIC32MK0256MCJ048-I/7MX
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322010-PIC32MK0256MCJ048-I/7MX
Manufacturer: Microchip Technology Win Source Part Number: 1322010-PIC32MK0256M CJ048-I/7MX Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: MIPS32® microAptiv™ Speed: 120MHz Standard Package: 61 Mounting: Surface Mount, Wettable Flank Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, Motor Control PWM, WDT Number of I/O: 37 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 18x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 48-VQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 48-VFQFN Exposed Pad Fake Threat In the Open Market: 71 Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V Other Part Number: 150-PIC32MK0256MCJ04 8-I/7MX Base Product Number: PIC32MK0256MCJ048 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322010-PIC32MK0256MCJ048-I/7MX
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: MIPS32® microAptiv™
Speed: 120MHz
Standard Package: 61
Mounting: Surface Mount, Wettable Flank
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, Motor Control PWM, WDT
Number of I/O: 37
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 18x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 48-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 48-VFQFN Exposed Pad
Fake Threat In the Open Market: 71
Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V
Other Part Number: 150-PIC32MK0256MCJ048-I/7MX
Base Product Number: PIC32MK0256MCJ048
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - PIC32MK0256MCJ048-I/7MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MK0256MCJ048-I/7MX
Microcontrollers PIC32MK0256MCJ048-I/7MX
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 48-VQFN (6x6)

MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 48-VQFN (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MK0256MCJ048-I/7MX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MK0256MCJ048-I/7MX
Embedded - Microcontrollers PIC32MK0256MCJ048-I/7MX
IC MCU 32BIT 256KB FLASH 48VQFN

IC MCU 32BIT 256KB FLASH 48VQFN

Supplier's Site Datasheet
Mcu, 32Bit, 120Mhz, Vqfn-48; Product Range Microchip - 71AH5411 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 120Mhz, Vqfn-48; Product Range Microchip
71AH5411
Mcu, 32Bit, 120Mhz, Vqfn-48; Product Range Microchip 71AH5411
MCU, 32BIT, 120MHZ, VQFN-48; Product Range:PIC32 Family PIC32MK MC Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, 32BIT, 120MHZ, VQFN-48; Product Range:PIC32 Family PIC32MK MC Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MK0256MCJ048-I/7MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MK0256MCJ048-I/7MX
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MK0256MCJ048-I/7MX
IC MCU 32BIT 256KB FLASH 48VQFN

IC MCU 32BIT 256KB FLASH 48VQFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC32MK0256MCJ048-I/7MX-ND 685-PIC32MK0256MCJ048-I/7MX 1322010-PIC32MK0256MCJ048-I/7MX PIC32MK0256MCJ048-I/7MX PIC32MK0256MCJ048-I/7MX 71AH5411 PIC32MK0256MCJ048-I/7MX
Product Name Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, 120Mhz, Vqfn-48; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 18x12b; D/A 2x12b
RAM 64 KB 64 KB 256 KB 64 KB 64 KB 64 KB
ROM 256 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-C164CI8EMCBFXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.75 to 5.5 volts
View Details
6 suppliers