Win Source Part Number: 1350409-PIC32MK0256G
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: PIC® 32MK
Core Processor: MIPS32® microAptiv™
Speed: 120MHz
Package: Tape & Reel
Standard Package: 1,600
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 18x12b; D/A 2x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 48-TQFP
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 44 pct.
Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V
REACH Status: REACH Unaffected
Mfr: Microchip Technology
Base Product Number: PIC32MK0256GPG048
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)
IC MCU 32BIT 256KB FLASH 48TQFP Product overview: PIC32MK0256GPG048T-I
IC MCU 32BIT 256KB FLASH 48TQFP
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)
IC MCU 32BIT 256KB FLASH 48TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1350409-PIC32MK0256GPG048T-I/Y8X | 150-PIC32MK0256GPG048T-I/Y8XTR-ND | 685-PIC32MK0256GPG048T-I/Y8X | PIC32MK0256GPG048T-I/Y8X | PIC32MK0256GPG048T-I/Y8X | PIC32MK0256GPG048T-I/Y8X |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |
| RAM | 256 KB | 64 KB | 64 KB | 64 KB | 64 KB | |
| ROM Type | Flash; FLASH | Flash | ||||
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 3.6 to 2.3 volts |