IC MCU 32BIT 128KB FLASH 48VQFN
IC MCU 32BIT 128KB FLASH 48VQFN
IC MCU 32BIT 128KB FLASH 48VQFN
MIPS32® microAptiv™ Automotive, AEC-Q100, PIC® 32MK Microcontroller IC 32-Bit 80MHz 128KB (128K x 8) FLASH 48-VQFN (6x6)
IC MCU 32BIT 128KB FLASH 48VQFN
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC32MK0128MCA048T-E/6MXTR-ND | PIC32MK0128MCA048T-E/6MX | PIC32MK0128MCA048T-E/6MX |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz |
| Bits | Other; A/D 18x12b SAR; D/A 1x12b | ||
| RAM | 32 KB | 32 KB | 32 KB |
| ROM | 128 KB |