CM4, TQFP 64, 1 MFLASH, USB, ETH
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 150-PIC32CX1025SG41064-E/V2X-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 120 MHz |
| Bits | Other; A/D 24x12b; D/A 2x12b |
| RAM | 256 KB |
| ROM | 1000 KB |