ARM® Cortex®-M0+ Automotive, AEC-Q100, PIC® 32CM Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)
ARM® Cortex®-M0+ Automotive, AEC-Q100, PIC® 32CM Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)
ARM® Cortex®-M0+ Automotive, AEC-Q100, PIC® 32CM Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)
IC MCU 32BIT 64KB FLASH 32TQFP
ARM® Cortex®-M0+ Automotive, AEC-Q100, PIC® 32CM Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)
IC MCU 32BIT 64KB FLASH 32TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC32CM6408MC00032T-E/PTTR-ND | PIC32CM6408MC00032T-E/PT | PIC32CM6408MC00032T-E/PT | PIC32CM6408MC00032T-E/PT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | |
| Bits | 16 Bit; Other; A/D 14x12b, 1x16b Sigma-Delta; D/A 1x10b | |||
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM | 64 KB |