IC MCU 32BIT 256KB FLASH 100TQFP
IC MCU 32BIT 256KB FLASH 100TQFP
IC MCU 32BIT 256KB FLASH 100TQFP
CM23, ULP, TOUCH, SECURITY, 512K
ARM® Cortex®-M23 PIC® 32CM Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC32CM5164LS00100T-I/PFDKR-ND | PIC32CM5164LS00100T-I/PF | PIC32CM5164LS00100T-I/PF |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz |
| Bits | Other; A/D 24x12b; D/A 2x12b | ||
| RAM | 64 KB | 64 KB | 64 KB |
| ROM | 512 KB |