- Microcontroller IC
CM23, ULP, TOUCH, 512K FLASH, 10
- Microcontroller IC 100-TQFP (14x14)
CM23, ULP, TOUCH, 512K FLASH, 10
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC32CM5164LE00100-I/PF-ND | PIC32CM5164LE00100-I/PF | PIC32CM5164LE00100-I/PF | PIC32CM5164LE00100-I/PF |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | |||
| Clock Speed | 48 MHz | |||
| Bits | Other; A/D 24x12b; D/A 2x12b | |||
| RAM | 64 KB | |||
| ROM | 512 KB |