IC MCU 32BIT 256KB FLASH 64VQFN Product overview: PIC32CM5164LE00064-I
IC MCU 32BIT 256KB FLASH 64VQFN
ARM® Cortex®-M23 PIC® 32CM Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)
CM23, ULP, TOUCH, 512K FLASH, 64
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32CM5164LE00064-I/5LX | 150-PIC32CM5164LE00064-I/5LX-ND | PIC32CM5164LE00064-I/5LX | PIC32CM5164LE00064-I/5LX |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz |
| RAM | 64 KB | 64 KB | 64 KB | 64 KB |
| ROM | 32 KB | 512 KB | ||
| Supply Voltage | 1.62 to 3.63 volts | 1.62 to 3.63 volts | 3.63 to 1.62 volts |