IC MCU 32BIT 512KB FLASH 64TQFP
Microchip PIC32CM5164JH01064-I
64TQFP, 512KB FLASH, 48MHZ, TRAY
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC32CM5164JH01064-I/PT-ND | 838761 | PIC32CM5164JH01064-I/PT | PIC32CM5164JH01064-I/PT |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32bit | ||
| Clock Speed | 48 MHz | |||
| RAM | 64 KB | |||
| ROM | 512 KB | 512 KB | ||
| ROM Type | Flash |