CM23, 512KB FLASH, SECURITY, 48
CM23, 512KB FLASH, SECURITY, 48
CM23, 512KB FLASH, SECURITY, 48
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 150-PIC32CM5112SG00048T-I/U5BTR-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 72 MHz |
| Bits | Other; A/D 12x12b SAR |
| RAM | 128 KB |
| ROM | 512 KB |