CORTEX MO+ W/32K FLASH AND 4K SR
CORTEX MO+ W/32K FLASH AND 4K SR
CORTEX MO+ W/32K FLASH AND 4K SR
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 150-PIC32CM3204GV00048T-I/U5BDKR-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 48 MHz |
| Bits | Other; A/D 14x12b; D/A 1x10b |
| RAM | 4 KB |
| ROM | 32 KB |