IC MCU 32BIT 256KB FLASH 48TQFP
ARM® Cortex®-M23 PIC® 32CM Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)
IC MCU 32BIT 256KB FLASH 48TQFP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC32CM2532LS00048-I/Y8X-ND | PIC32CM2532LS00048-I/Y8X | PIC32CM2532LS00048-I/Y8X |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz |
| Bits | Other; A/D 14x12b; D/A 2x12b | ||
| RAM | 32 KB | 32 KB | 32 KB |
| ROM | 256 KB |