Microchip Technology, Inc. Microcontrollers PIC32CM1216MC00048-E/Y8X

Description
ARM® Cortex®-M0+ Automotive, AEC-Q100, PIC® 32CM Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ Automotive, AEC-Q100, PIC® 32CM Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC32CM1216MC00048-E/Y8X-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M0+ Automotive, AEC-Q100, PIC® 32CM Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

ARM® Cortex®-M0+ Automotive, AEC-Q100, PIC® 32CM Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - PIC32CM1216MC00048-E/Y8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
ARM® Cortex®-M0+ Automotive, AEC-Q100, PIC® 32CM Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

ARM® Cortex®-M0+ Automotive, AEC-Q100, PIC® 32CM Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32CM1216MC00048-E/Y8X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32CM1216MC00048-E/Y8X
Embedded - Microcontrollers PIC32CM1216MC00048-E/Y8X
IC MCU 32BIT 128KB FLASH 48TQFP

IC MCU 32BIT 128KB FLASH 48TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32CM1216MC00048-E/Y8X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32CM1216MC00048-E/Y8X
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32CM1216MC00048-E/Y8X
IC MCU 32BIT 128KB FLASH 48TQFP

IC MCU 32BIT 128KB FLASH 48TQFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC32CM1216MC00048-E/Y8X-ND PIC32CM1216MC00048-E/Y8X PIC32CM1216MC00048-E/Y8X PIC32CM1216MC00048-E/Y8X
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz
Bits 16 Bit; Other; A/D 14x12b, 1x16b Sigma-Delta; D/A 1x10b
RAM 16 KB 16 KB 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA5 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers