Microchip Technology, Inc. Microcontrollers PIC32CM1216MC00032-E/RTB

Description
ARM® Cortex®-M0+ Automotive, AEC-Q100, PIC® 32CM Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ Automotive, AEC-Q100, PIC® 32CM Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC32CM1216MC00032-E/RTB-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M0+ Automotive, AEC-Q100, PIC® 32CM Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ Automotive, AEC-Q100, PIC® 32CM Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32CM1216MC00032-E/RTB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32CM1216MC00032-E/RTB
Embedded - Microcontrollers PIC32CM1216MC00032-E/RTB
CM0+ WITH 128K FLASH, 32 PIN QFN

CM0+ WITH 128K FLASH, 32 PIN QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32CM1216MC00032-E/RTB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32CM1216MC00032-E/RTB
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32CM1216MC00032-E/RTB
CM0+ WITH 128K FLASH, 32 PIN QFN

CM0+ WITH 128K FLASH, 32 PIN QFN

Supplier's Site
Microcontrollers - PIC32CM1216MC00032-E/RTB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
ARM® Cortex®-M0+ Automotive, AEC-Q100, PIC® 32CM Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ Automotive, AEC-Q100, PIC® 32CM Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC32CM1216MC00032-E/RTB-ND PIC32CM1216MC00032-E/RTB PIC32CM1216MC00032-E/RTB PIC32CM1216MC00032-E/RTB
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz 48 MHz
Bits 16 Bit; Other; A/D 14x12b, 1x16b Sigma-Delta; D/A 1x10b
RAM 16 KB 16 KB 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
BGA Embedded Microcontroller MCU - 685-D36780PGE100 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details