The PIC32CM1216JH01048-I
Microchip PIC32CM1216JH01048-I
5V CORTEX M0+, 128KB FLASH, 48PI
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 838733 | 150-PIC32CM1216JH01048-I/Y8X-ND |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32bit | 32 Bit |
| ROM | 128 KB | 128 KB |
| Package Type | QFP; TQFP; Other; TQFP | TQFP; Other; 48-TQFP |
| Pin Count | 48 | 48 |
| Clock Speed | 48 MHz |