Microchip Technology, Inc. Automotive High-Performance 16-bit Embedded Microcontroller MCU PIC24HJ64GP504T-E/PT

Description
HIGH-PERFORMANCE, 16-BIT MICROCONTROLLERS Automotive AEC-Q100 Product overview: PIC24HJ64GP504T-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, High-Performance, 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, High-Performance, 16-bit, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ64GP504T- E/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
HIGH-PERFORMANCE, 16-BIT MICROCONTROLLERS Automotive AEC-Q100 Product overview: PIC24HJ64GP504T-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, High-Performance, 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, High-Performance, 16-bit, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ64GP504T- E/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive High-Performance 16-bit Embedded Microcontroller MCU - 685-PIC24HJ64GP504T-E/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive High-Performance 16-bit Embedded Microcontroller MCU
685-PIC24HJ64GP504T-E/PT
Automotive High-Performance 16-bit Embedded Microcontroller MCU 685-PIC24HJ64GP504T-E/PT
HIGH-PERFORMANCE, 16-BIT MICROCONTROLLERS Automotive AEC-Q100 Product overview: PIC24HJ64GP504T-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, High-Performance, 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, High-Performance, 16-bit, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ64GP504T- E/PT can be used for catalog matching and distributor lookup.

HIGH-PERFORMANCE, 16-BIT MICROCONTROLLERS Automotive AEC-Q100 Product overview: PIC24HJ64GP504T-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, High-Performance, 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, High-Performance, 16-bit, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ64GP504T-E/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24HJ64GP504T-E/PT - 1085143-PIC24HJ64GP504T-E/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24HJ64GP504T-E/PT
1085143-PIC24HJ64GP504T-E/PT
Embedded - Embedded - Microcontrollers - PIC24HJ64GP504T-E/PT 1085143-PIC24HJ64GP504T-E/PT
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085143-PIC24HJ64GP5 04T-E/PT Mounting: SMD (SMT) Categories: Embedded - Microcontrollers Case / Package: TQFP Alternative Parts (Cross-Reference): PIC24HJ64GP504T-E/PT PIC24HJ64GP504T-EPT; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085143-PIC24HJ64GP504T-E/PT
Mounting: SMD (SMT)
Categories: Embedded - Microcontrollers
Case / Package: TQFP
Alternative Parts (Cross-Reference): PIC24HJ64GP504T-E/PTPIC24HJ64GP504T-EPT;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24HJ64GP504T-E/PT 1085143-PIC24HJ64GP504T-E/PT
Product Name Automotive High-Performance 16-bit Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24HJ64GP504T-E/PT
Data Bus 16 Bit 16 Bit
Clock Speed 80 MHz
Supply Voltage 3 to 3.6 volts
Serial Interface CAN/I2C/SPI/UART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7778AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details