PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 100-TQFP (12x12)
IC MCU 16BIT 64KB FLASH 100TQFP
IC MCU 16BIT 64KB FLASH 100TQFP
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 100-TQFP (12x12)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24HJ64GP210T-I/PT-ND | PIC24HJ64GP210T-I/PT | PIC24HJ64GP210T-I/PT | PIC24HJ64GP210T-I/PT |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Bits | Other; A/D 32x10b/12b | |||
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM | 64 KB | |||
| ROM Type | Flash | Flash; FLASH |