PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 100-TQFP (14x14)
IC MCU 16BIT 64KB FLASH 100TQFP
IC MCU 16BIT 64KB FLASH 100TQFP
MCU, 16BIT, 80MHZ, TQFP-100; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:100Pins RoHS Compliant: Yes
16-bit Microcontrollers - MCU 16 Bit MCU 40MIPS 64KB FLASH
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24HJ64GP210A-E/PF | PIC24HJ64GP210A-E/PF | PIC24HJ64GP210A-E/PF | 45P4875 | PIC24HJ64GP210A-E/PF |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Mcu, 16Bit, 80Mhz, Tqfp-100; Product Range Microchip | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Life Cycle Stage | Active | Active | |||
| RAM | 8 KB | 8 KB | 8 KB | ||
| I/O Ports | 85 | ||||
| Package Type | QFP; TQFP; Other; 100-TQFP | TQFP; Other; 100-TQFP |