Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC24HJ64GP210-I/PT PIC24HJ64GP210-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 889814-PIC24HJ64GP21 0-I/PT Series: PIC® 24H Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 100-TQFP (12x12) Core Processor: PIC Speed: 40 MIPs Package: Tray Package: 100-TQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH Data Converters: A/D 32x10b/12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: PIC24HJ64GP210 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (12x12) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889814-PIC24HJ64GP21 0-I/PT Series: PIC® 24H Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 100-TQFP (12x12) Core Processor: PIC Speed: 40 MIPs Package: Tray Package: 100-TQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH Data Converters: A/D 32x10b/12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: PIC24HJ64GP210 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (12x12) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC24HJ64GP210-I/PT - 889814-PIC24HJ64GP210-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24HJ64GP210-I/PT
889814-PIC24HJ64GP210-I/PT
Embedded - Embedded - Microcontrollers - PIC24HJ64GP210-I/PT 889814-PIC24HJ64GP210-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 889814-PIC24HJ64GP21 0-I/PT Series: PIC® 24H Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 100-TQFP (12x12) Core Processor: PIC Speed: 40 MIPs Package: Tray Package: 100-TQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH Data Converters: A/D 32x10b/12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: PIC24HJ64GP210 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (12x12) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889814-PIC24HJ64GP210-I/PT
Series: PIC® 24H
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 100-TQFP (12x12)
Core Processor: PIC
Speed: 40 MIPs
Package: Tray
Package: 100-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
Data Converters: A/D 32x10b/12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: PIC24HJ64GP210
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (12x12)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC24HJ64GP210-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24HJ64GP210-I/PT-ND
Microcontrollers PIC24HJ64GP210-I/PT-ND
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 100-TQFP (12x12)

PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 100-TQFP (12x12)

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-PIC24HJ64GP210-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-PIC24HJ64GP210-I/PT
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-PIC24HJ64GP210-I/PT
IC MCU 16BIT 64KB FLASH 100TQFP Product overview: PIC24HJ64GP210-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ64GP210-I /PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 100TQFP Product overview: PIC24HJ64GP210-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ64GP210-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24HJ64GP210-I/PT
16-bit Microcontrollers - MCU PIC24HJ64GP210-I/PT
16-bit Microcontrollers - MCU 40MIPS 64KB FL

16-bit Microcontrollers - MCU 40MIPS 64KB FL

Buy Now Datasheet
Microcontrollers - PIC24HJ64GP210-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24HJ64GP210-I/PT
Microcontrollers PIC24HJ64GP210-I/PT
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 100-TQFP (12x12)

PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24HJ64GP210-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24HJ64GP210-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24HJ64GP210-I/PT
IC MCU 16BIT 64KB FLASH 100TQFP

IC MCU 16BIT 64KB FLASH 100TQFP

Supplier's Site
Microcontrollers - PIC24HJ64GP210-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24HJ64GP210-I/PT
Microcontrollers PIC24HJ64GP210-I/PT
IC MCU 16BIT 64KB FLASH 100TQFP

IC MCU 16BIT 64KB FLASH 100TQFP

Supplier's Site Datasheet
Ic, 16Bit Mcu, Pic24H, 40Mips, Tqfp-100; Product Range Microchip - 56K7370 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 16Bit Mcu, Pic24H, 40Mips, Tqfp-100; Product Range Microchip
56K7370
Ic, 16Bit Mcu, Pic24H, 40Mips, Tqfp-100; Product Range Microchip 56K7370
IC, 16BIT MCU, PIC24H, 40MIPS, TQFP-100; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:40MIPS; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:100Pins; MCU Case Style:TQFP RoHS Compliant: Yes

IC, 16BIT MCU, PIC24H, 40MIPS, TQFP-100; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:40MIPS; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:100Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24HJ64GP210-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24HJ64GP210-I/PT
Embedded - Microcontrollers PIC24HJ64GP210-I/PT
IC MCU 16BIT 64KB FLASH 100TQFP

IC MCU 16BIT 64KB FLASH 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889814-PIC24HJ64GP210-I/PT PIC24HJ64GP210-I/PT-ND 685-PIC24HJ64GP210-I/PT PIC24HJ64GP210-I/PT PIC24HJ64GP210-I/PT PIC24HJ64GP210-I/PT PIC24HJ64GP210-I/PT 56K7370 PIC24HJ64GP210-I/PT
Product Name Embedded - Embedded - Microcontrollers - PIC24HJ64GP210-I/PT Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Ic, 16Bit Mcu, Pic24H, 40Mips, Tqfp-100; Product Range Microchip Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
RAM 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 volts 3 to 3.6 volts
I/O Ports 85 85 85
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
 - 87C51-16/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type EPROM
View Details
3 suppliers
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded Microcontroller MCU - 685-A2C00040421 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers