The PIC24HJ64GP204-E/PT is a 16-bit microcontroller from Quarktwin Technology Ltd. designed for automotive applications, compliant with AEC-Q100 standards. It features a maximum operating speed of 40 MIPS and includes 64 KB of Flash memory and 8 KB of SRAM. The device supports a wide operating temperature range from -40°C to +150°C, making it suitable for harsh environments. This microcontroller is equipped with multiple system peripherals, including a Cyclic Redundancy Check (CRC) module, up to five 16-bit timers, and a Real-Time Clock and Calendar (RTCC) module. It offers extensive communication capabilities with two UART modules, two SPI modules, an Enhanced CAN (ECAN) module, and an I²C module, supporting various protocols such as LIN 2.0, RS-232, and RS-485. The PIC24HJ64GP204-E/PT also includes an 8-channel hardware Direct Memory Access (DMA) controller, which allows for efficient data transfer without CPU intervention. Advanced analog features include a 10/12-bit ADC with a conversion rate of up to 1.1 Msps and multiple input channels, as well as comparators and a DAC. The device is available in multiple package options, including a 44-pin TQFP, providing flexibility for different design requirements. Its robust features and high reliability make it a suitable choice for engineers looking for a dependable microcontroller for automotive and industrial applications.
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 44-TQFP (10x10)
IC MCU 16BIT 64KB FLASH 44TQFP Product overview: PIC24HJ64GP204-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ64GP204-E
Manufacturer: Microchip Technology
Win Source Part Number: 792274-PIC24HJ64GP20
Series: PIC 24H
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 40 MIPs
Package: 44-TQFP
Core Size: 16-Bit
Connectivity: I2C, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 13x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: PIC24HJ64GP204
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): MAXQ613K-UEI+; MAXQ610K-0000+ ; PIC24HJ64GP204-E/ML;
Introduction Date: March 27, 2008
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
16-bit Microcontrollers - MCU 16B MCU 64KB DMA 40MIPS
IC MCU 16BIT 64KB FLASH 44TQFP
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 44-TQFP (10x10)
MCU, 16BIT, 80MHZ, TQFP-44; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:44Pins; MCU Case Style:TQFPRoHS Compliant: Yes
IC MCU 16BIT 64KB FLASH 44TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24HJ64GP204-E/PT-ND | 685-PIC24HJ64GP204-E/PT | 792274-PIC24HJ64GP204-E/PT | PIC24HJ64GP204-E/PT | PIC24HJ64GP204-E/PT | PIC24HJ64GP204-E/PT | 40M1534 | PIC24HJ64GP204-E/PT |
| Product Name | Microcontrollers | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC24HJ64GP204-E/PT | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Mcu, 16Bit, 80Mhz, Tqfp-44; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| Bits | Other; A/D 13x10b/12b | |||||||
| RAM | 8 KB | 8 KB | 64 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 64 KB | |||||||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH |