Microchip Technology, Inc. 16-bit 16BIT 64KB Embedded Microcontroller MCU PIC24HJ64GP202-I/SO

Description
IC MCU 16BIT 64KB FLASH 28SOIC Product overview: PIC24HJ64GP202-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ64GP202-I /SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 64KB FLASH 28SOIC Product overview: PIC24HJ64GP202-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ64GP202-I /SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-PIC24HJ64GP202-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-PIC24HJ64GP202-I/SO
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-PIC24HJ64GP202-I/SO
IC MCU 16BIT 64KB FLASH 28SOIC Product overview: PIC24HJ64GP202-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ64GP202-I /SO can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 28SOIC Product overview: PIC24HJ64GP202-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ64GP202-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24HJ64GP202-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24HJ64GP202-I/SO-ND
Microcontrollers PIC24HJ64GP202-I/SO-ND
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 28-SOIC

PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24HJ64GP202-I/SO - 930604-PIC24HJ64GP202-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24HJ64GP202-I/SO
930604-PIC24HJ64GP202-I/SO
Embedded - Embedded - Microcontrollers - PIC24HJ64GP202-I/SO 930604-PIC24HJ64GP202-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 930604-PIC24HJ64GP20 2-I/SO Series: PIC® 24H Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 28-SOIC Core Processor: PIC Speed: 40 MIPs Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH Data Converters: A/D 10x10b/12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: PIC24HJ64 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930604-PIC24HJ64GP202-I/SO
Series: PIC® 24H
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 28-SOIC
Core Processor: PIC
Speed: 40 MIPs
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
Data Converters: A/D 10x10b/12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: PIC24HJ64
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontroller Mcu, 16 Bit, Pic24, 80Mhz, Soic-28; Product Range Microchip - 40M1530 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 80Mhz, Soic-28; Product Range Microchip
40M1530
Microcontroller Mcu, 16 Bit, Pic24, 80Mhz, Soic-28; Product Range Microchip 40M1530
MICROCONTROLLER MCU, 16 BIT, PIC24, 80MHZ, SOIC-28; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:4KB; ADC Channels:10RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 80MHZ, SOIC-28; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:4KB; ADC Channels:10RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC24HJ64GP202-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24HJ64GP202-I/SO
Microcontrollers PIC24HJ64GP202-I/SO
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 28-SOIC

PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 28-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24HJ64GP202-I/SO
16-bit Microcontrollers - MCU PIC24HJ64GP202-I/SO
16-bit Microcontrollers - MCU 16B MCU 28LD64KB DMA 40MIPS

16-bit Microcontrollers - MCU 16B MCU 28LD64KB DMA 40MIPS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24HJ64GP202-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24HJ64GP202-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24HJ64GP202-I/SO
IC MCU 16BIT 64KB FLASH 28SOIC

IC MCU 16BIT 64KB FLASH 28SOIC

Supplier's Site
Microcontrollers - PIC24HJ64GP202-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24HJ64GP202-I/SO
Microcontrollers PIC24HJ64GP202-I/SO
IC MCU 16BIT 64KB FLASH 28SOIC

IC MCU 16BIT 64KB FLASH 28SOIC

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24HJ64GP202-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24HJ64GP202-I/SO
Embedded - Microcontrollers PIC24HJ64GP202-I/SO
IC MCU 16BIT 64KB FLASH 28SOIC

IC MCU 16BIT 64KB FLASH 28SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24HJ64GP202-I/SO PIC24HJ64GP202-I/SO-ND 930604-PIC24HJ64GP202-I/SO 40M1530 PIC24HJ64GP202-I/SO PIC24HJ64GP202-I/SO PIC24HJ64GP202-I/SO PIC24HJ64GP202-I/SO PIC24HJ64GP202-I/SO
Product Name 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC24HJ64GP202-I/SO Microcontroller Mcu, 16 Bit, Pic24, 80Mhz, Soic-28; Product Range Microchip Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 40 MHz 40 MHz
RAM 8 KB 8 KB 64 KB 4 KB 8 KB 8 KB 8 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 volts 3 to 3.6 volts
Serial Interface I2C/SPI/UART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - C167CRLMHAFXQLA2 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
7 suppliers