PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 28-SPDIP
IC MCU 16BIT 64KB FLASH 28SPDIP
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 28-SPDIP
MCU, 16BIT, 80MHZ, SPDIP-28; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:28Pins RoHS Compliant: Yes
IC MCU 16BIT 64KB FLASH 28SPDIP
16-bit Microcontrollers - MCU 16B MCU 28LD64KB DMA 40MIPS
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24HJ64GP202-E/SP-ND | PIC24HJ64GP202-E/SP | PIC24HJ64GP202-E/SP | 40M1529 | PIC24HJ64GP202-E/SP | PIC24HJ64GP202-E/SP |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Mcu, 16Bit, 80Mhz, Spdip-28; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| Bits | Other; A/D 10x10b/12b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 64 KB | |||||
| ROM Type | Flash | Flash; FLASH |