Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC24HJ32GP304T-I/PT PIC24HJ32GP304T-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 042201-PIC24HJ32GP30 4T-I/PT Packaging: Reel - TR Core Processor: PIC Number of I/O: 35 Program Memory Size: 32KB (11K x 24) Program Memory Type: FLASH Data Converters: A/D 13x10b/12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 40 MIPs Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 042201-PIC24HJ32GP30 4T-I/PT Packaging: Reel - TR Core Processor: PIC Number of I/O: 35 Program Memory Size: 32KB (11K x 24) Program Memory Type: FLASH Data Converters: A/D 13x10b/12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 40 MIPs Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC24HJ32GP304T-I/PT - 042201-PIC24HJ32GP304T-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24HJ32GP304T-I/PT
042201-PIC24HJ32GP304T-I/PT
Embedded - Embedded - Microcontrollers - PIC24HJ32GP304T-I/PT 042201-PIC24HJ32GP304T-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 042201-PIC24HJ32GP30 4T-I/PT Packaging: Reel - TR Core Processor: PIC Number of I/O: 35 Program Memory Size: 32KB (11K x 24) Program Memory Type: FLASH Data Converters: A/D 13x10b/12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 40 MIPs Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 042201-PIC24HJ32GP304T-I/PT
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 35
Program Memory Size: 32KB (11K x 24)
Program Memory Type: FLASH
Data Converters: A/D 13x10b/12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 40 MIPs
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC24HJ32GP304T-I/PTTR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 32KB (11K x 24) FLASH 44-TQFP (10x10)

PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 32KB (11K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-PIC24HJ32GP304T-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-PIC24HJ32GP304T-I/PT
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-PIC24HJ32GP304T-I/PT
IC MCU 16BIT 32KB FLASH 44TQFP Product overview: PIC24HJ32GP304T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ32GP304T- I/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 44TQFP Product overview: PIC24HJ32GP304T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ32GP304T-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24HJ32GP304T-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24HJ32GP304T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24HJ32GP304T-I/PT
IC MCU 16BIT 32KB FLASH 44TQFP

IC MCU 16BIT 32KB FLASH 44TQFP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC24HJ32GP304T-I/PT
Embedded - Microcontrollers PIC24HJ32GP304T-I/PT
IC MCU 16BIT 32KB FLASH 44TQFP

IC MCU 16BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC24HJ32GP304T-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24HJ32GP304T-I/PT
Microcontrollers PIC24HJ32GP304T-I/PT
IC MCU 16BIT 32KB FLASH 44TQFP

IC MCU 16BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Mcu, 16Bit, 80Mhz, Tqfp-44; Product Range Microchip - 40M1527 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 80Mhz, Tqfp-44; Product Range Microchip
40M1527
Mcu, 16Bit, 80Mhz, Tqfp-44; Product Range Microchip 40M1527
MCU, 16BIT, 80MHZ, TQFP-44; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:TQFPRoHS Compliant: Yes

MCU, 16BIT, 80MHZ, TQFP-44; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:TQFPRoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC24HJ32GP304T-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24HJ32GP304T-I/PT
Microcontrollers PIC24HJ32GP304T-I/PT
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 32KB (11K x 24) FLASH 44-TQFP (10x10)

PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 32KB (11K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet
IC MCU 16BIT 32KB FLASH 44TQFP - 536-PIC24HJ32GP304T-I/PT - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 32KB FLASH 44TQFP
536-PIC24HJ32GP304T-I/PT
IC MCU 16BIT 32KB FLASH 44TQFP 536-PIC24HJ32GP304T-I/PT
IC MCU 16BIT 32KB FLASH 44TQFP

IC MCU 16BIT 32KB FLASH 44TQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24HJ32GP304T-I/PT
16-bit Microcontrollers - MCU PIC24HJ32GP304T-I/PT
16-bit Microcontrollers - MCU 16B MCU 32KB DMA 40MIPS

16-bit Microcontrollers - MCU 16B MCU 32KB DMA 40MIPS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 042201-PIC24HJ32GP304T-I/PT PIC24HJ32GP304T-I/PTTR-ND 685-PIC24HJ32GP304T-I/PT PIC24HJ32GP304T-I/PT PIC24HJ32GP304T-I/PT PIC24HJ32GP304T-I/PT 40M1527 PIC24HJ32GP304T-I/PT 536-PIC24HJ32GP304T-I/PT PIC24HJ32GP304T-I/PT
Product Name Embedded - Embedded - Microcontrollers - PIC24HJ32GP304T-I/PT Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Mcu, 16Bit, 80Mhz, Tqfp-44; Product Range Microchip Microcontrollers IC MCU 16BIT 32KB FLASH 44TQFP 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Life Cycle Stage Active Active Active Active
RAM 32 KB 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH Flash
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 volts 3 to 3.6 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161OLMHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details