Microchip Technology, Inc. Microcontrollers PIC24HJ32GP304-E/PT

Description
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 32KB (11K x 24) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 32KB (11K x 24) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24HJ32GP304-E/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24HJ32GP304-E/PT-ND
Microcontrollers PIC24HJ32GP304-E/PT-ND
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 32KB (11K x 24) FLASH 44-TQFP (10x10)

PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 32KB (11K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-PIC24HJ32GP304-E/PT
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-PIC24HJ32GP304-E/PT
IC MCU 16BIT 32KB FLASH 44TQFP Product overview: PIC24HJ32GP304-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ32GP304-E /PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 44TQFP Product overview: PIC24HJ32GP304-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ32GP304-E/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24HJ32GP304-E/PT - 792273-PIC24HJ32GP304-E/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24HJ32GP304-E/PT
792273-PIC24HJ32GP304-E/PT
Embedded - Embedded - Microcontrollers - PIC24HJ32GP304-E/PT 792273-PIC24HJ32GP304-E/PT
Manufacturer: Microchip Technology Win Source Part Number: 792273-PIC24HJ32GP30 4-E/PT Series: PIC 24H Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 40 MIPs Package: 44-TQFP Core Size: 16-Bit Connectivity: I2C, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 32KB (11K x 24) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 13x10b/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: PIC24HJ32GP304 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): MAXQ613K-UEI+; MAXQ610K-0000+; PIC24HJ32GP304-E/ML; PIC24HJ32GP304-I/PT; Introduction Date: March 27, 2008 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792273-PIC24HJ32GP304-E/PT
Series: PIC 24H
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 40 MIPs
Package: 44-TQFP
Core Size: 16-Bit
Connectivity: I2C, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 32KB (11K x 24)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 13x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: PIC24HJ32GP304
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): MAXQ613K-UEI+; MAXQ610K-0000+; PIC24HJ32GP304-E/ML; PIC24HJ32GP304-I/PT;
Introduction Date: March 27, 2008
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24HJ32GP304-E/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24HJ32GP304-E/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24HJ32GP304-E/PT
IC MCU 16BIT 32KB FLASH 44TQFP

IC MCU 16BIT 32KB FLASH 44TQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24HJ32GP304-E/PT
16-bit Microcontrollers - MCU PIC24HJ32GP304-E/PT
16-bit Microcontrollers - MCU 16B MCU 32KB DMA 40MIPS

16-bit Microcontrollers - MCU 16B MCU 32KB DMA 40MIPS

Buy Now Datasheet
Mcu, 16Bit, 80Mhz, Tqfp-44; Product Range Microchip - 40M1523 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 80Mhz, Tqfp-44; Product Range Microchip
40M1523
Mcu, 16Bit, 80Mhz, Tqfp-44; Product Range Microchip 40M1523
MCU, 16BIT, 80MHZ, TQFP-44; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:TQFPRoHS Compliant: Yes

MCU, 16BIT, 80MHZ, TQFP-44; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:TQFPRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC24HJ32GP304-E/PT
Embedded - Microcontrollers PIC24HJ32GP304-E/PT
IC MCU 16BIT 32KB FLASH 44TQFP

IC MCU 16BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC24HJ32GP304-E/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24HJ32GP304-E/PT
Microcontrollers PIC24HJ32GP304-E/PT
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 32KB (11K x 24) FLASH 44-TQFP (10x10)

PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 32KB (11K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24HJ32GP304-E/PT-ND 685-PIC24HJ32GP304-E/PT 792273-PIC24HJ32GP304-E/PT PIC24HJ32GP304-E/PT PIC24HJ32GP304-E/PT 40M1523 PIC24HJ32GP304-E/PT PIC24HJ32GP304-E/PT
Product Name Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24HJ32GP304-E/PT Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Mcu, 16Bit, 80Mhz, Tqfp-44; Product Range Microchip Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Bits Other; A/D 13x10b/12b
RAM 4 KB 4 KB 32 KB 4 KB 4 KB 4 KB
ROM 32 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C164CI8E25MDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers