Microchip Technology, Inc. Microcontrollers PIC24HJ32GP302-I/SP

Description
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 32KB (11K x 24) FLASH 28-SPDIP
Request a Quote Datasheet
Description
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 32KB (11K x 24) FLASH 28-SPDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24HJ32GP302-I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24HJ32GP302-I/SP-ND
Microcontrollers PIC24HJ32GP302-I/SP-ND
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 32KB (11K x 24) FLASH 28-SPDIP

PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 32KB (11K x 24) FLASH 28-SPDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24HJ32GP302-I/SP - 792272-PIC24HJ32GP302-I/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24HJ32GP302-I/SP
792272-PIC24HJ32GP302-I/SP
Embedded - Embedded - Microcontrollers - PIC24HJ32GP302-I/SP 792272-PIC24HJ32GP302-I/SP
Manufacturer: Microchip Technology Win Source Part Number: 792272-PIC24HJ32GP30 2-I/SP Series: PIC 24H Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 40 MIPs Package: 28-DIP (0.300", 7.62mm) Core Size: 16-Bit Connectivity: I2C, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 32KB (11K x 24) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 10x10b/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: PIC24HJ32GP302 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SPDIP Alternative Parts (Cross-Reference): PIC24HJ32GP302T-I/SO ; PIC24HJ32GP302-I/SO; PIC24HJ32GP302-I/MM; PIC24HJ32GP302T-I/MM ; Introduction Date: March 27, 2008 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792272-PIC24HJ32GP302-I/SP
Series: PIC 24H
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 40 MIPs
Package: 28-DIP (0.300", 7.62mm)
Core Size: 16-Bit
Connectivity: I2C, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 32KB (11K x 24)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 10x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: PIC24HJ32GP302
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SPDIP
Alternative Parts (Cross-Reference): PIC24HJ32GP302T-I/SO; PIC24HJ32GP302-I/SO; PIC24HJ32GP302-I/MM; PIC24HJ32GP302T-I/MM;
Introduction Date: March 27, 2008
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-PIC24HJ32GP302-I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-PIC24HJ32GP302-I/SP
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-PIC24HJ32GP302-I/SP
IC MCU 16BIT 32KB FLASH 28SPDIP Product overview: PIC24HJ32GP302-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ32GP302-I /SP can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 28SPDIP Product overview: PIC24HJ32GP302-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ32GP302-I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24HJ32GP302-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24HJ32GP302-I/SP
Embedded - Microcontrollers PIC24HJ32GP302-I/SP
IC MCU 16BIT 32KB FLASH 28SPDIP

IC MCU 16BIT 32KB FLASH 28SPDIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24HJ32GP302-I/SP
16-bit Microcontrollers - MCU PIC24HJ32GP302-I/SP
16-bit Microcontrollers - MCU 16B MCU 28LD32KB DMA 40MIPS

16-bit Microcontrollers - MCU 16B MCU 28LD32KB DMA 40MIPS

Buy Now Datasheet
Mcu, 16Bit, Pic24, 80Mhz, Dip-28; Product Range Microchip - 40M1520 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Pic24, 80Mhz, Dip-28; Product Range Microchip
40M1520
Mcu, 16Bit, Pic24, 80Mhz, Dip-28; Product Range Microchip 40M1520
MCU, 16BIT, PIC24, 80MHZ, DIP-28; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MCU, 16BIT, PIC24, 80MHZ, DIP-28; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC24HJ32GP302-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24HJ32GP302-I/SP
Microcontrollers PIC24HJ32GP302-I/SP
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 32KB (11K x 24) FLASH 28-SPDIP

PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 32KB (11K x 24) FLASH 28-SPDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24HJ32GP302-I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24HJ32GP302-I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24HJ32GP302-I/SP
IC MCU 16BIT 32KB FLASH 28SPDIP

IC MCU 16BIT 32KB FLASH 28SPDIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24HJ32GP302-I/SP-ND 792272-PIC24HJ32GP302-I/SP 685-PIC24HJ32GP302-I/SP PIC24HJ32GP302-I/SP PIC24HJ32GP302-I/SP 40M1520 PIC24HJ32GP302-I/SP PIC24HJ32GP302-I/SP
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC24HJ32GP302-I/SP 16-bit 16BIT 32KB Embedded Microcontroller MCU Embedded - Microcontrollers 16-bit Microcontrollers - MCU Mcu, 16Bit, Pic24, 80Mhz, Dip-28; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Bits Other; A/D 10x10b/12b
RAM 4 KB 32 KB 4 KB 4 KB 4 KB 4 KB
ROM 32 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - CG7691AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers