PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 32KB (11K x 24) FLASH 28-QFN-S (6x6)
IC MCU 16BIT 32KB FLASH 28QFN
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 32KB (11K x 24) FLASH 28-QFN-S (6x6)
MICROCONTROLLER MCU, 16 BIT, PIC24, 80MHZ, QFN-28; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:32KB; RAM Memory Size:4KB; ADC Channels:10 RoHS Compliant: Yes
16-bit Microcontrollers - MCU 16B MCU 28 LD 40MIPS 32 KB FLASH
IC MCU 16BIT 32KB FLASH 28QFN
IC MCU 16BIT 32KB FLASH 28QFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24HJ32GP302-I/MM-ND | PIC24HJ32GP302-I/MM | PIC24HJ32GP302-I/MM | 77M3137 | PIC24HJ32GP302-I/MM | PIC24HJ32GP302-I/MM | PIC24HJ32GP302-I/MM |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 16 Bit, Pic24, 80Mhz, Qfn-28; Product Range Microchip | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| Bits | Other; A/D 10x10b/12b | ||||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 32 KB | ||||||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH |