PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 32KB (11K x 24) FLASH 28-SPDIP
16-bit Microcontrollers - MCU 16b MCU 32KB Flash DMA 40MIPSnanoWatt
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 32KB (11K x 24) FLASH 28-SPDIP
IC MCU 16BIT 32KB FLASH 28SPDIP
MCU, 16BIT, 80MHZ, SPDIP-28; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:28Pins RoHS Compliant: Yes
IC MCU 16BIT 32KB FLASH 28SPDIP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24HJ32GP302-E/SP-ND | PIC24HJ32GP302-E/SP | PIC24HJ32GP302-E/SP | PIC24HJ32GP302-E/SP | 40M1518 | PIC24HJ32GP302-E/SP |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 16Bit, 80Mhz, Spdip-28; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| Bits | Other; A/D 10x10b/12b | |||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 32 KB | |||||
| ROM Type | Flash | Flash; FLASH |