IC MCU 16BIT 32KB FLASH 44TQFP Product overview: PIC24HJ32GP204-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ32GP204-I
Manufacturer: Microchip Technology
Win Source Part Number: 719924-PIC24HJ32GP20
Packaging: Tray
Mounting Style: SMD
Core Processor: PIC
Speed: 40 MIPs
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 32KB (11K x 24)
Program Memory Type: FLASH
Data Converters: A/D 13x10b/12b
Supply Voltage: 3V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 44-TQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-TQFP
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: PIC24HJ32GP204
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Data Bus Width: 16-Bit
The number of I/O: 35
Date RAM Size: 2K x 8
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 32KB (11K x 24) FLASH 44-TQFP (10x10)
16-bit Microcontrollers - MCU 16B MCU 44LD 32KB Flash40
IC MCU 16BIT 32KB FLASH 44TQFP
IC MCU 16BIT 32KB FLASH 44TQFP
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 32KB (11K x 24) FLASH 44-TQFP (10x10)
MICROCONTROLLER MCU, 16 BIT, PIC24, 80MHZ, TQFP-44; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:32KB; RAM Memory Size:2KB; ADC Channels:13RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC24HJ32GP204-I/PT | 719924-PIC24HJ32GP204-I/PT | PIC24HJ32GP204-I/PT-ND | PIC24HJ32GP204-I/PT | PIC24HJ32GP204-I/PT | PIC24HJ32GP204-I/PT | PIC24HJ32GP204-I/PT | 40M1514 |
| Product Name | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Electronic Surplus - PIC24HJ32GP204-I/PT | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontroller Mcu, 16 Bit, Pic24, 80Mhz, Tqfp-44; Product Range Microchip |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 40 MHz | 80 MHz | ||||||
| RAM | 2 KB | 32 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | 3 to 3.6 volts | |||
| Serial Interface | I2C/SPI/UART | SPI; UART; USART |