Microchip Technology, Inc. 16-bit 16BIT 32KB Embedded Microcontroller MCU PIC24HJ32GP204-E/PT

Description
IC MCU 16BIT 32KB FLASH 44TQFP Product overview: PIC24HJ32GP204-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ32GP204-E /PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 32KB FLASH 44TQFP Product overview: PIC24HJ32GP204-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ32GP204-E /PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-PIC24HJ32GP204-E/PT
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-PIC24HJ32GP204-E/PT
IC MCU 16BIT 32KB FLASH 44TQFP Product overview: PIC24HJ32GP204-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ32GP204-E /PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 44TQFP Product overview: PIC24HJ32GP204-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ32GP204-E/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24HJ32GP204-E/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24HJ32GP204-E/PT-ND
Microcontrollers PIC24HJ32GP204-E/PT-ND
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 32KB (11K x 24) FLASH 44-TQFP (10x10)

PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 32KB (11K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1319215-PIC24HJ32GP204-E/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1319215-PIC24HJ32GP204-E/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1319215-PIC24HJ32GP204-E/PT
Manufacturer: Microchip Technology Win Source Part Number: 1319215-PIC24HJ32GP2 04-E/PT Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: PIC Speed: 40 MIPs Standard Package: 160 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 32KB (11K x 24) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 13x10b/12b Oscillator Type: Internal Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 44-TQFP ECCN: 3A991A2 Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: PIC24HJ32GP204 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1319215-PIC24HJ32GP204-E/PT
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: PIC
Speed: 40 MIPs
Standard Package: 160
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 32KB (11K x 24)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 13x10b/12b
Oscillator Type: Internal
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 44-TQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC24HJ32GP204
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Mcu, 16Bit, 80Mhz, Tqfp-44; Product Range Microchip - 40M1512 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 80Mhz, Tqfp-44; Product Range Microchip
40M1512
Mcu, 16Bit, 80Mhz, Tqfp-44; Product Range Microchip 40M1512
MCU, 16BIT, 80MHZ, TQFP-44; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:TQFPRoHS Compliant: Yes

MCU, 16BIT, 80MHZ, TQFP-44; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:TQFPRoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC24HJ32GP204-E/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24HJ32GP204-E/PT
Microcontrollers PIC24HJ32GP204-E/PT
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 32KB (11K x 24) FLASH 44-TQFP (10x10)

PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 40 MIPs 32KB (11K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24HJ32GP204-E/PT
16-bit Microcontrollers - MCU PIC24HJ32GP204-E/PT
16-bit Microcontrollers - MCU 16B MCU 32KB 40 MIPS

16-bit Microcontrollers - MCU 16B MCU 32KB 40 MIPS

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC24HJ32GP204-E/PT
Embedded - Microcontrollers PIC24HJ32GP204-E/PT
IC MCU 16BIT 32KB FLASH 44TQFP

IC MCU 16BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24HJ32GP204-E/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24HJ32GP204-E/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24HJ32GP204-E/PT
IC MCU 16BIT 32KB FLASH 44TQFP

IC MCU 16BIT 32KB FLASH 44TQFP

Supplier's Site
Microcontrollers - PIC24HJ32GP204-E/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24HJ32GP204-E/PT
Microcontrollers PIC24HJ32GP204-E/PT
IC MCU 16BIT 32KB FLASH 44TQFP

IC MCU 16BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24HJ32GP204-E/PT PIC24HJ32GP204-E/PT-ND 1319215-PIC24HJ32GP204-E/PT 40M1512 PIC24HJ32GP204-E/PT PIC24HJ32GP204-E/PT PIC24HJ32GP204-E/PT PIC24HJ32GP204-E/PT PIC24HJ32GP204-E/PT
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 16Bit, 80Mhz, Tqfp-44; Product Range Microchip Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 40 MHz 80 MHz
RAM 2 KB 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 volts 3 to 3.6 volts
Serial Interface I2C/SPI/UART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA4 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC836BCP - 860527-ADUC836BCP - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details